Constar Motion Co., Ltd Sonic Motor 1839ZDF

Description
18mm DC Sonic Vibration Motor Diameter: 18mm Length : 39mm Voltage: 3.7V vibration frequency: 4000 Work life: 2000H Applications: Electric toothbrushes, health care products, cleaning equipment, etc. Options: Lead wires length, Special coils, Shaft length Constar Sonic Motor, featuring novel design and ingenious structure, was granted national patents. It is characterized by low noise, high frequency, high torque, long lifetime, and mainly used in electric toothbrushes, facial brushes, health care products, etc..
Request a Quote
Description
18mm DC Sonic Vibration Motor Diameter: 18mm Length : 39mm Voltage: 3.7V vibration frequency: 4000 Work life: 2000H Applications: Electric toothbrushes, health care products, cleaning equipment, etc. Options: Lead wires length, Special coils, Shaft length Constar Sonic Motor, featuring novel design and ingenious structure, was granted national patents. It is characterized by low noise, high frequency, high torque, long lifetime, and mainly used in electric toothbrushes, facial brushes, health care products, etc..
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Sonic Motor model 1839ZDF from Constar Motion Co., Ltd. is designed for applications in electric toothbrushes, health care products, and cleaning equipment. It operates at a voltage of 3.7V and features a no-load vibration frequency of 40,000 times per minute, which decreases to 33,600 times per minute under load conditions. The motor has a starting torque of 18 mNm and a starting current of 1.03 A. With a DC resistance of 3.6 Ω and a no-load current of 90 mA, the motor's load current is rated at 400 mA. It has a rotor inertia of 1.7 gcm² and weighs 29 g. The operating temperature range is between -10°C and +60°C. The motor also offers options for lead wire length, shaft length, and special coils, allowing for customization based on specific project requirements.

Datasheet Summary
Powered by GS/AI

The Sonic Motor model 1839ZDF from Constar Motion Co., Ltd. is designed for applications in electric toothbrushes, health care products, and cleaning equipment. It operates at a voltage of 3.7V and features a no-load vibration frequency of 40,000 times per minute, which decreases to 33,600 times per minute under load conditions. The motor has a starting torque of 18 mNm and a starting current of 1.03 A. With a DC resistance of 3.6 Ω and a no-load current of 90 mA, the motor's load current is rated at 400 mA. It has a rotor inertia of 1.7 gcm² and weighs 29 g. The operating temperature range is between -10°C and +60°C. The motor also offers options for lead wire length, shaft length, and special coils, allowing for customization based on specific project requirements.

Suppliers

Company
Product
Description
Supplier Links
Sonic Motor - 1839ZDF - Constar Motion Co., Ltd
Futian, Shenzhen, China
Sonic Motor
1839ZDF
Sonic Motor 1839ZDF
18mm DC Sonic Vibration Motor Diameter: 18mm Length : 39mm Voltage: 3.7V vibration frequency: 4000 Work life: 2000H Applications: Electric toothbrushes, health care products, cleaning equipment, etc. Options: Lead wires length, Special coils, Shaft length Constar Sonic Motor, featuring novel design and ingenious structure, was granted national patents. It is characterized by low noise, high frequency, high torque, long lifetime, and mainly used in electric toothbrushes, facial brushes, health care products, etc..

18mm DC Sonic Vibration Motor
Diameter: 18mm Length : 39mm Voltage: 3.7V vibration frequency: 4000 Work life: 2000H
Applications: Electric toothbrushes, health care products, cleaning equipment, etc.
Options: Lead wires length, Special coils, Shaft length
Constar Sonic Motor, featuring novel design and ingenious structure, was granted national patents. It is characterized by low noise, high frequency, high torque, long lifetime, and mainly used in electric toothbrushes, facial brushes, health care products, etc..

Supplier's Site Datasheet

Technical Specifications

  Constar Motion Co., Ltd
Product Category DC Motors
Product Number 1839ZDF
Product Name Sonic Motor
DC Voltage Range 3.7 VDC
Unlock Full Specs
to access all available technical data

Similar Products

DC Coreless Motor/Vibrating Series - VL1015N5M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 5.0 VDC
Continuous Current 0.0800 amps
View Details
Precision DC Coreless Motor - 1625N5M - Constar Motion Co., Ltd
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 3.7 VDC
View Details
Precision DC Coreless Motor - 2224N5M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
DC Coreless Motor/Vibrating Series - VL0615N5M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.0 VDC
Continuous Current 0.0450 amps
View Details