Constar Motion Co., Ltd DC Core Motor C2838R

Description
28mm 380 DC Core Motor Diameter: 28mm Length : 38mm Voltage: 7.2V, 9V, 24V Max. Output Power : 22W Speed: 8800-15000rpm Applications: Automotive products, breast pumps, electric tools, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads As the name implies, this motor contains an iron core over which the winding is made. The product features stable and reliable performance. For heavy load applications requiring long operational life, a carbon brush structure is available. The drive motor series are widely used in applications of security equipment, small electronic products, remote control model aircraft, personal care products, and portable electric tools.
Request a Quote Datasheet
Description
28mm 380 DC Core Motor Diameter: 28mm Length : 38mm Voltage: 7.2V, 9V, 24V Max. Output Power : 22W Speed: 8800-15000rpm Applications: Automotive products, breast pumps, electric tools, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads As the name implies, this motor contains an iron core over which the winding is made. The product features stable and reliable performance. For heavy load applications requiring long operational life, a carbon brush structure is available. The drive motor series are widely used in applications of security equipment, small electronic products, remote control model aircraft, personal care products, and portable electric tools.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Core Motor - C2838R - Constar Motion Co., Ltd
Futian, Shenzhen, China
DC Core Motor
C2838R
DC Core Motor C2838R
28mm 380 DC Core Motor Diameter: 28mm Length : 38mm Voltage: 7.2V, 9V, 24V Max. Output Power : 22W Speed: 8800-15000rpm Applications: Automotive products, breast pumps, electric tools, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads As the name implies, this motor contains an iron core over which the winding is made. The product features stable and reliable performance. For heavy load applications requiring long operational life, a carbon brush structure is available. The drive motor series are widely used in applications of security equipment, small electronic products, remote control model aircraft, personal care products, and portable electric tools.

28mm 380 DC Core Motor
Diameter: 28mm Length : 38mm Voltage: 7.2V, 9V, 24V Max. Output Power : 22W Speed: 8800-15000rpm
Applications: Automotive products, breast pumps, electric tools, etc.
Options: Lead wires length, Shaft length, Special coils, Gearheads
As the name implies, this motor contains an iron core over which the winding is made. The product features stable and reliable performance. For heavy load applications requiring long operational life, a carbon brush structure is available. The drive motor series are widely used in applications of security equipment, small electronic products, remote control model aircraft, personal care products, and portable electric tools.

Supplier's Site Datasheet

Technical Specifications

  Constar Motion Co., Ltd
Product Category DC Motors
Product Number C2838R
Product Name DC Core Motor
Standard DC Voltage 9V
DC Voltage Range 9.0 VDC
Output Power 0.0255 HP
Continuous Current 0.2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor/Outer Rotor - BO2826N2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
DC Coreless Motor/Vibrating Series - VL0612N3M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 1.3 VDC
Continuous Current 0.0700 amps
View Details
DC Coreless Motor/Vibrating Series - VL0510N3M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.0 VDC
Continuous Current 0.1300 amps
View Details
DC Motor/Brushless DC Motor/Inner Rotor, Slotless - B1659NH2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
DC Construction Coreless / Slotless
DC Voltage Range 36.0 VDC
View Details