The C2838R415 is a DC core motor with carbon brushes, designed for applications such as automotive products, breast pumps, and electric tools. It has a 28mm diameter and 38mm length, operates at 13.0 V, and achieves a no-load speed of 6400 rpm with a maximum output power of 6.57 W. The motor has a stall torque of 39.2 mNm and a maximum efficiency of 66.5%. The operating temperature range is 0 to +60 °C, and it weighs 70 g. No varistor is integrated. Options include adjustable lead wire length, shaft length, special coils, and gearheads.
2838 DC Core Motor
Diameter: 28mm Length : 38mm Voltage: 13V Max. Output Power : 6.57W Speed: 6400rpm
Applications: Automotive products, breast pumps, electric tools, etc.
Options: Lead wires length, Shaft length, Special coils, Gearheads, Gearheads
As the name implies, this motor contains an iron core over which the winding is made. The product features stable and reliable performance. For heavy load applications requiring long operational life, a carbon brush structure is available. The drive motor series are widely used in applications of security equipment, small electronic products, remote control model aircraft, personal care products, and portable electric tools.
| Constar Motion Co., Ltd | |
|---|---|
| Product Category | DC Motors |
| Product Number | C2838R415 |
| Product Name | DC Core Motor |
| DC Voltage Range | 13.0 VDC |
| Output Power | 0.0088 HP |
| Continuous Current | 0.0900 amps |