Constar Motion Co., Ltd DC Motor/Brushless DC Motor/Inner Rotor, Slotless B1659NH2B

Description
High Efficiency 16mm Coreless BLDC Motor Diameter: 16mm Length: 59mm Voltage: 32V 36V Max. output power : 556W (1)Suitable for high speed applications (40000-65000rpm)(2)L ong lifetime: >5000H at rated load Max. efficiency: 89.6% Applications: Medical Equipment, Industrial Automation Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation .
Request a Quote Datasheet
Description
High Efficiency 16mm Coreless BLDC Motor Diameter: 16mm Length: 59mm Voltage: 32V 36V Max. output power : 556W (1)Suitable for high speed applications (40000-65000rpm)(2)L ong lifetime: >5000H at rated load Max. efficiency: 89.6% Applications: Medical Equipment, Industrial Automation Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation .
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motor/Brushless DC Motor/Inner Rotor, Slotless - B1659NH2B - Constar Motion Co., Ltd
Futian, Shenzhen, China
DC Motor/Brushless DC Motor/Inner Rotor, Slotless
B1659NH2B
DC Motor/Brushless DC Motor/Inner Rotor, Slotless B1659NH2B
High Efficiency 16mm Coreless BLDC Motor Diameter: 16mm Length: 59mm Voltage: 32V 36V Max. output power : 556W (1)Suitable for high speed applications (40000-65000rpm)(2)L ong lifetime: >5000H at rated load Max. efficiency: 89.6% Applications: Medical Equipment, Industrial Automation Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation .

High Efficiency 16mm Coreless BLDC Motor
Diameter: 16mm Length: 59mm Voltage: 32V 36V Max. output power : 556W
(1)Suitable for high speed applications (40000-65000rpm)(2)Long lifetime: >5000H at rated load Max. efficiency: 89.6%
Applications: Medical Equipment, Industrial Automation
Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver
The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation .

Supplier's Site Datasheet

Technical Specifications

  Constar Motion Co., Ltd
Product Category Brushless Motors
Product Number B1659NH2B
Product Name DC Motor/Brushless DC Motor/Inner Rotor, Slotless
Motor Type DC Motor
DC Construction Coreless / Slotless
DC Voltage Range 36.0 VDC
Output Power 0.7452 HP
Continuous Current 0.1800 amps
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor/Outer Rotor - BO3823N2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Brushless DC Motor/Outer Rotor - BO1808NBH2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
DC Voltage Range 11.4 VDC
Output Power 0.0021 HP
View Details
Brushless DC Motor/Outer Rotor - BO2826N2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Brushless DC Motor/Outer Rotor - BO2914NBH2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details