The B1023NH2B is a brushless DC motor with inner rotor, slotless design, and hall sensor commutation for precision drives in medical and industrial applications. It has a diameter of 10 mm and length of 23 mm, weighs 8.3 g, and features two ball bearings. Available voltage options are 3.7 V, 7.4 V, and 12.0 V, with corresponding no-load speeds of 8500 rpm, 38200 rpm, and 31000 rpm, and maximum output powers of 0.43 W, 8.7 W, and 5.2 W, respectively. Maximum efficiency ranges from 43% to 57%. The motor operates from -40°C to +100°C, has a thermal class of 155°C, and an IP20 protection rating. Axial and radial play are 0.05 mm and 0.0125 mm, respectively, with dynamic axial load capacity of 1 N and radial load capacity of 6.3 N at 3 mm from the mounting face.
10mm BLDC Motor With Hall
Diameter:10mm Length:23mm Voltage:3.7v 7.4v 12v, Power:8.7W ,Speed:8500-38200rpm
Applications:Medical
Options:Lead wires length,Shaft length,Special coils,Gearheads,Bear
| Constar Motion Co., Ltd | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | B1023NH2B |
| Product Name | Brushless motor/Brushless DC Motor/Inner Rotor, Slotless |
| Motor Type | DC Motor |
| DC Construction | Coreless / Slotless |
| DC Voltage Range | 7.4 VDC |
| Output Power | 0.0117 HP |
| Continuous Current | 0.3000 amps |