Constar Motion Co., Ltd Precision DC Coreless Motor 1627N5M(2)

Description
1627 12v Dc Electric Motor Diameter: 16mm Lengh : 27mm Voltage: 6V, 12V, 24V Max. Output Power : 1.1W Speed: 6600rpm Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The motors are characterized by: low inertia, rapid acceleration, high efficiency, no cogging and linear output performance. They have excellent speed regulation and servo performance.
Request a Quote Datasheet
Description
1627 12v Dc Electric Motor Diameter: 16mm Lengh : 27mm Voltage: 6V, 12V, 24V Max. Output Power : 1.1W Speed: 6600rpm Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The motors are characterized by: low inertia, rapid acceleration, high efficiency, no cogging and linear output performance. They have excellent speed regulation and servo performance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision DC Coreless Motor - 1627N5M(2) - Constar Motion Co., Ltd
Futian, Shenzhen, China
Precision DC Coreless Motor
1627N5M(2)
Precision DC Coreless Motor 1627N5M(2)
1627 12v Dc Electric Motor Diameter: 16mm Lengh : 27mm Voltage: 6V, 12V, 24V Max. Output Power : 1.1W Speed: 6600rpm Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The motors are characterized by: low inertia, rapid acceleration, high efficiency, no cogging and linear output performance. They have excellent speed regulation and servo performance.

1627 12v Dc Electric Motor
Diameter: 16mm Lengh : 27mm Voltage: 6V, 12V, 24V Max. Output Power : 1.1W Speed: 6600rpm
Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation
Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder
Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The motors are characterized by: low inertia, rapid acceleration, high efficiency, no cogging and linear output performance. They have excellent speed regulation and servo performance.

Supplier's Site Datasheet

Technical Specifications

  Constar Motion Co., Ltd
Product Category DC Motors
Product Number 1627N5M(2)
Product Name Precision DC Coreless Motor
DC Construction Coreless / Slotless
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Output Power 0.0015 HP
Continuous Current 11 amps
Unlock Full Specs
to access all available technical data

Similar Products

Sonic Motor - 2724ZDR - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
DC Voltage Range 3.7 VDC
Continuous Current 0.1500 amps
Diameter / Width 1.06 inch (27 mm)
View Details
DC Coreless Motor/Driving Series - L1215N5M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
DC Core Motor - C1012F - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Output Power 0.0011 HP
Continuous Current 0.0800 amps
View Details
DC Coreless Motor/Driving Series - L0408N3M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.4 VDC
Output Power 2.14E-4 HP
View Details