The L0612N5M is a 6mm diameter, 12mm long DC coreless motor with precious metal commutation, designed for mini UAVs, remote control hobby products, and small household appliances. It operates at 3.7V, with a no-load speed of 76400 rpm, a no-load current of 110 mA, and a stall torque of 0.91 mNm. The motor has a terminal resistance of 1.7 Ω, a maximum output power of 1.8 W, and a maximum efficiency of 60.1%. It weighs 1.3 g and operates within a temperature range of -20℃ to +100℃. The rotor inertia is 0.014 gcm².
6mm 3.2V Mini Coreless Motor
Diameter: 6mm Length : 12mm Voltage: 3.2V , 3.7V Max. Output Power : 1.8W Speed: 50000-76400rpm
Applications: Mini UAV, remote control hobby products, small household appliances, etc.
Options: Lead wires length, Shaft length, Special coils, Gearheads
Utilizing precious metal brushes, high performance Nd-Fe-B magnet, small gauge high strength enamelled winding wire, the motor is a compact, light weight precision product. This high efficiency motor features low starting voltage and low power consumption. As a drive motor, some typical applications include small household appliances, mini UAV’s, and remote control hobby products.
| Constar Motion Co., Ltd | |
|---|---|
| Product Category | DC Motors |
| Product Number | L0612N5M |
| Product Name | DC Coreless Motor/Driving Series |
| DC Construction | Coreless / Slotless |
| DC Voltage Range | 3.7 VDC |
| Output Power | 0.0024 HP |
| Continuous Current | 0.1100 amps |