Constar Motion Co., Ltd DC Core Motor C1718R

Description
17mm DC Core Motor Diameter: 17mm Length : 18mm Voltage: 6V , 7.4V, 11V Max. Output Power : 1.6W Speed: 16000-25200rpm Applications: Security equipment, small electronic products, remote control model aircraft, personal care products, portable electric tools, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads As the name implies, this motor contains an iron core over which the winding is made. The product features stable and reliable performance. For heavy load applications requiring long operational life, a carbon brush structure is available. The drive motor series are widely used in applications of security equipment, small electronic products, remote control model aircraft, personal care products, and portable electric tools.
Request a Quote
Description
17mm DC Core Motor Diameter: 17mm Length : 18mm Voltage: 6V , 7.4V, 11V Max. Output Power : 1.6W Speed: 16000-25200rpm Applications: Security equipment, small electronic products, remote control model aircraft, personal care products, portable electric tools, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads As the name implies, this motor contains an iron core over which the winding is made. The product features stable and reliable performance. For heavy load applications requiring long operational life, a carbon brush structure is available. The drive motor series are widely used in applications of security equipment, small electronic products, remote control model aircraft, personal care products, and portable electric tools.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The C1718R is a DC core motor with precious metal commutation, designed for use in security equipment, small electronic products, remote control model aircraft, personal care products, and portable electric tools. It is offered in three voltage variants: 6.0 V, 7.4 V, and 11 V, with a cylindrical housing measuring 17 mm in diameter and 18 mm in length. The motor operates within a temperature range of -20 °C to +80 °C and includes an integrated varistor. Weight varies by model between 12.6 g and 14.5 g. Maximum output power ranges from 1.60 W to 3.71 W depending on the voltage variant, with no-load speeds from 16,000 rpm to 25,200 rpm. Terminal resistance, stall torque, and efficiency vary across the variants, as do back-EMF and torque constants. Options include lead wire length, shaft length, and gearboxes.

Datasheet Summary
Powered by GS/AI

The C1718R is a DC core motor with precious metal commutation, designed for use in security equipment, small electronic products, remote control model aircraft, personal care products, and portable electric tools. It is offered in three voltage variants: 6.0 V, 7.4 V, and 11 V, with a cylindrical housing measuring 17 mm in diameter and 18 mm in length. The motor operates within a temperature range of -20 °C to +80 °C and includes an integrated varistor. Weight varies by model between 12.6 g and 14.5 g. Maximum output power ranges from 1.60 W to 3.71 W depending on the voltage variant, with no-load speeds from 16,000 rpm to 25,200 rpm. Terminal resistance, stall torque, and efficiency vary across the variants, as do back-EMF and torque constants. Options include lead wire length, shaft length, and gearboxes.

Suppliers

Company
Product
Description
Supplier Links
DC Core Motor - C1718R - Constar Motion Co., Ltd
Futian, Shenzhen, China
DC Core Motor
C1718R
DC Core Motor C1718R
17mm DC Core Motor Diameter: 17mm Length : 18mm Voltage: 6V , 7.4V, 11V Max. Output Power : 1.6W Speed: 16000-25200rpm Applications: Security equipment, small electronic products, remote control model aircraft, personal care products, portable electric tools, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads As the name implies, this motor contains an iron core over which the winding is made. The product features stable and reliable performance. For heavy load applications requiring long operational life, a carbon brush structure is available. The drive motor series are widely used in applications of security equipment, small electronic products, remote control model aircraft, personal care products, and portable electric tools.

17mm DC Core Motor
Diameter: 17mm Length : 18mm Voltage: 6V , 7.4V, 11V Max. Output Power : 1.6W Speed: 16000-25200rpm
Applications: Security equipment, small electronic products, remote control model aircraft, personal care products, portable electric tools, etc.
Options: Lead wires length, Shaft length, Special coils, Gearheads
As the name implies, this motor contains an iron core over which the winding is made. The product features stable and reliable performance. For heavy load applications requiring long operational life, a carbon brush structure is available. The drive motor series are widely used in applications of security equipment, small electronic products, remote control model aircraft, personal care products, and portable electric tools.

Supplier's Site Datasheet

Technical Specifications

  Constar Motion Co., Ltd
Product Category DC Motors
Product Number C1718R
Product Name DC Core Motor
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Output Power 0.0021 HP
Continuous Current 0.0800 amps
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor/Outer Rotor - BO2414NB2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Sonic Motor - 1839ZDF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
DC Voltage Range 3.7 VDC
Continuous Current 0.0900 amps
Diameter / Width 0.71 inch (18 mm)
View Details
DC Coreless Motor/Driving Series - L1722N5M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 7.4 VDC
Output Power 0.0165 HP
View Details
DC Core Motor - C1628R - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0022 HP
View Details