Constar Motion Co., Ltd Sonic Motor 2724ZDR

Description
27mm Brushless Sonic Vibration Motor Diameter: 27mm Length : 24mm Voltage: 3.7V vibration frequency: 26400 Times/M Work life: 2000H Applications: Facial brushes, facial massagers, health care products, cleaning equipment, etc. Options: Lead wires length, Special coils, Shaft length Constar Sonic Motor, featuring novel design and ingenious structure, was granted national patents. It is characterized by low noise, high frequency, high torque, long lifetime, and mainly used in electric toothbrushes, facial brushes, health care products, etc..
Request a Quote
Description
27mm Brushless Sonic Vibration Motor Diameter: 27mm Length : 24mm Voltage: 3.7V vibration frequency: 26400 Times/M Work life: 2000H Applications: Facial brushes, facial massagers, health care products, cleaning equipment, etc. Options: Lead wires length, Special coils, Shaft length Constar Sonic Motor, featuring novel design and ingenious structure, was granted national patents. It is characterized by low noise, high frequency, high torque, long lifetime, and mainly used in electric toothbrushes, facial brushes, health care products, etc..
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

2724ZDR is a sonic vibration motor designed for use in facial brushes, facial massagers, health care products, and cleaning equipment. It has a cylindrical package with a diameter of 27 mm and a length of 24 mm. The motor operates at 3.7 V with a no-load vibration frequency of 26,400 times per minute and a load vibration frequency of 20,400 times per minute. The no-load current is 150 mA, and the rated load current is 450 mA. The starting torque is 40 mNm, with a starting current of 1.8 A. The rotor inertia is 1.35 g·cm², and the unit weighs 76 g. It operates within a temperature range of -10 °C to +60 °C.

Datasheet Summary
Powered by GS/AI

2724ZDR is a sonic vibration motor designed for use in facial brushes, facial massagers, health care products, and cleaning equipment. It has a cylindrical package with a diameter of 27 mm and a length of 24 mm. The motor operates at 3.7 V with a no-load vibration frequency of 26,400 times per minute and a load vibration frequency of 20,400 times per minute. The no-load current is 150 mA, and the rated load current is 450 mA. The starting torque is 40 mNm, with a starting current of 1.8 A. The rotor inertia is 1.35 g·cm², and the unit weighs 76 g. It operates within a temperature range of -10 °C to +60 °C.

Suppliers

Company
Product
Description
Supplier Links
Sonic Motor - 2724ZDR - Constar Motion Co., Ltd
Futian, Shenzhen, China
Sonic Motor
2724ZDR
Sonic Motor 2724ZDR
27mm Brushless Sonic Vibration Motor Diameter: 27mm Length : 24mm Voltage: 3.7V vibration frequency: 26400 Times/M Work life: 2000H Applications: Facial brushes, facial massagers, health care products, cleaning equipment, etc. Options: Lead wires length, Special coils, Shaft length Constar Sonic Motor, featuring novel design and ingenious structure, was granted national patents. It is characterized by low noise, high frequency, high torque, long lifetime, and mainly used in electric toothbrushes, facial brushes, health care products, etc..

27mm Brushless Sonic Vibration Motor
Diameter: 27mm Length : 24mm Voltage: 3.7V vibration frequency: 26400 Times/M Work life: 2000H
Applications: Facial brushes, facial massagers, health care products, cleaning equipment, etc.
Options: Lead wires length, Special coils, Shaft length
Constar Sonic Motor, featuring novel design and ingenious structure, was granted national patents. It is characterized by low noise, high frequency, high torque, long lifetime, and mainly used in electric toothbrushes, facial brushes, health care products, etc..

Supplier's Site Datasheet

Technical Specifications

  Constar Motion Co., Ltd
Product Category DC Motors
Product Number 2724ZDR
Product Name Sonic Motor
DC Voltage Range 3.7 VDC
Unlock Full Specs
to access all available technical data

Similar Products

DC Core Motor - C1723R - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
DC Voltage Range 7.4 VDC
Output Power 0.0025 HP
Continuous Current 0.0450 amps
View Details
DC Core Motor - C1215F - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
DC Voltage Range 3.5 VDC
Output Power 0.0016 HP
Continuous Current 0.1000 amps
View Details
Brushless DC Motor/Outer Rotor - BO6133N2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Brushless DC Motor/Inner Rotor, Slotless - B1233NH2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
DC Construction Coreless / Slotless
Standard DC Voltage 12V
View Details