Constar Motion Co., Ltd Brushless DC Motor/Inner Rotor, Slotless B1230N2B

Description
12V Brushless DC Motor Diameter: 12mm Length: 30mm Voltage: 3.7v 9v 12V Max. output power : 3.7W Speed: 11500rpm Applications: Medical Equipment, RC Helicopter, Industrial Automation Options: Lead wires length, Shaft length, Special coils, Gearheads, Bearing type, Encoder, Driver The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation .
Request a Quote Datasheet
Description
12V Brushless DC Motor Diameter: 12mm Length: 30mm Voltage: 3.7v 9v 12V Max. output power : 3.7W Speed: 11500rpm Applications: Medical Equipment, RC Helicopter, Industrial Automation Options: Lead wires length, Shaft length, Special coils, Gearheads, Bearing type, Encoder, Driver The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation .
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brushless DC Motor/Inner Rotor, Slotless - B1230N2B - Constar Motion Co., Ltd
Futian, Shenzhen, China
Brushless DC Motor/Inner Rotor, Slotless
B1230N2B
Brushless DC Motor/Inner Rotor, Slotless B1230N2B
12V Brushless DC Motor Diameter: 12mm Length: 30mm Voltage: 3.7v 9v 12V Max. output power : 3.7W Speed: 11500rpm Applications: Medical Equipment, RC Helicopter, Industrial Automation Options: Lead wires length, Shaft length, Special coils, Gearheads, Bearing type, Encoder, Driver The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation .

12V Brushless DC Motor
Diameter: 12mm Length: 30mm Voltage: 3.7v 9v 12V Max. output power : 3.7W Speed: 11500rpm
Applications: Medical Equipment, RC Helicopter, Industrial Automation
Options: Lead wires length, Shaft length, Special coils, Gearheads, Bearing type, Encoder, Driver
The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation .

Supplier's Site Datasheet

Technical Specifications

  Constar Motion Co., Ltd
Product Category Brushless Motors
Product Number B1230N2B
Product Name Brushless DC Motor/Inner Rotor, Slotless
Motor Type DC Motor
DC Construction Coreless / Slotless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0050 HP
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor/Outer Rotor - BO4326NBH2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Brushless DC Motor/Outer Rotor - BO4831NH2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
DC Voltage Range 18.0 VDC
Output Power 2.16 HP
View Details
Brushless DC Motor/Outer Rotor - BO6452N3B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Brushless DC Motor/Outer Rotor - BO8724N2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details