Constar Motion Co., Ltd DC Core Motor C1627F

Description
16mm 6v DC Core Motor Diameter: 16mm Length : 27mm Voltage: 6V Max. Output Power : 0.85W Speed: 8600rpm Applications: Security equipment, small electronic products, remote control model aircraft, personal care products, portable electric tools, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads As the name implies, this motor contains an iron core over which the winding is made. The product features stable and reliable performance. For heavy load applications requiring long operational life, a carbon brush structure is available. The drive motor series are widely used in applications of security equipment, small electronic products, remote control model aircraft, personal care products, and portable electric tools.
Request a Quote Datasheet
Description
16mm 6v DC Core Motor Diameter: 16mm Length : 27mm Voltage: 6V Max. Output Power : 0.85W Speed: 8600rpm Applications: Security equipment, small electronic products, remote control model aircraft, personal care products, portable electric tools, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads As the name implies, this motor contains an iron core over which the winding is made. The product features stable and reliable performance. For heavy load applications requiring long operational life, a carbon brush structure is available. The drive motor series are widely used in applications of security equipment, small electronic products, remote control model aircraft, personal care products, and portable electric tools.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Core Motor - C1627F - Constar Motion Co., Ltd
Futian, Shenzhen, China
DC Core Motor
C1627F
DC Core Motor C1627F
16mm 6v DC Core Motor Diameter: 16mm Length : 27mm Voltage: 6V Max. Output Power : 0.85W Speed: 8600rpm Applications: Security equipment, small electronic products, remote control model aircraft, personal care products, portable electric tools, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads As the name implies, this motor contains an iron core over which the winding is made. The product features stable and reliable performance. For heavy load applications requiring long operational life, a carbon brush structure is available. The drive motor series are widely used in applications of security equipment, small electronic products, remote control model aircraft, personal care products, and portable electric tools.

16mm 6v DC Core Motor
Diameter: 16mm Length : 27mm Voltage: 6V Max. Output Power : 0.85W Speed: 8600rpm
Applications: Security equipment, small electronic products, remote control model aircraft, personal care products, portable electric tools, etc.
Options: Lead wires length, Shaft length, Special coils, Gearheads
As the name implies, this motor contains an iron core over which the winding is made. The product features stable and reliable performance. For heavy load applications requiring long operational life, a carbon brush structure is available. The drive motor series are widely used in applications of security equipment, small electronic products, remote control model aircraft, personal care products, and portable electric tools.

Supplier's Site Datasheet

Technical Specifications

  Constar Motion Co., Ltd
Product Category DC Motors
Product Number C1627F
Product Name DC Core Motor
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Output Power 0.0011 HP
Continuous Current 0.0550 amps
Unlock Full Specs
to access all available technical data

Similar Products

Flat DC motor/Vibrating Series - 1234RFN - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Continuous Current 0.0900 amps
Shaft Speed 11000 rpm
View Details
Precision DC Coreless Motor - 3257N9C2B - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Brushless DC Motor/Inner Rotor, Slotted - BS2838NB2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
DC Coreless Motor/Driving Series - L0720N5M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.2 VDC
Output Power 0.0046 HP
View Details