Constar Motion Co., Ltd Precision DC Coreless Motor 1230N7M

Description
12mm 12V Micro Coreless DC Motor Diameter: 12mm Lengh : 30mm Voltage: 6V, 12V Max. Output Power : 6.23W Speed: 16000rpm Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation Options: Lead wires length, Shaft length, Special coils, Gearheads Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The motors are characterized by: low inertia, rapid acceleration, high efficiency, no cogging and linear output performance. They have excellent speed regulation and servo performance.
Request a Quote Datasheet
Description
12mm 12V Micro Coreless DC Motor Diameter: 12mm Lengh : 30mm Voltage: 6V, 12V Max. Output Power : 6.23W Speed: 16000rpm Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation Options: Lead wires length, Shaft length, Special coils, Gearheads Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The motors are characterized by: low inertia, rapid acceleration, high efficiency, no cogging and linear output performance. They have excellent speed regulation and servo performance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision DC Coreless Motor - 1230N7M - Constar Motion Co., Ltd
Futian, Shenzhen, China
Precision DC Coreless Motor
1230N7M
Precision DC Coreless Motor 1230N7M
12mm 12V Micro Coreless DC Motor Diameter: 12mm Lengh : 30mm Voltage: 6V, 12V Max. Output Power : 6.23W Speed: 16000rpm Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation Options: Lead wires length, Shaft length, Special coils, Gearheads Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The motors are characterized by: low inertia, rapid acceleration, high efficiency, no cogging and linear output performance. They have excellent speed regulation and servo performance.

12mm 12V Micro Coreless DC Motor
Diameter: 12mm Lengh : 30mm Voltage: 6V, 12V Max. Output Power : 6.23W Speed: 16000rpm
Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation
Options: Lead wires length, Shaft length, Special coils, Gearheads
Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The motors are characterized by: low inertia, rapid acceleration, high efficiency, no cogging and linear output performance. They have excellent speed regulation and servo performance.

Supplier's Site Datasheet

Technical Specifications

  Constar Motion Co., Ltd
Product Category DC Motors
Product Number 1230N7M
Product Name Precision DC Coreless Motor
DC Construction Coreless / Slotless
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Output Power 0.0083 HP
Continuous Current 70 amps
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor/Outer Rotor - BO2824N2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Precision DC Coreless Motor - 1630N5M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 5.0 VDC
Output Power 0.0055 HP
View Details
Brushless DC Motor/Outer Rotor - BO1808NBH2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
DC Voltage Range 11.4 VDC
Output Power 0.0021 HP
View Details
Precision DC Coreless Motor - 1515N5M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 7.4 VDC
Output Power 0.0069 HP
View Details