Constar Motion Co., Ltd Precision DC Coreless Motor 0816N5M

Description
8mm Micro DC Coreless Motor Diameter: 8mm Length : 16mm Voltage: 4.2V , 6V, 8V Max. Output Power : 0.3W Speed: 13700-15500rpm Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation Options: Lead wires length, Shaft length, Special coils, Gearheads Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The motors are characterized by: low inertia, rapid acceleration, high efficiency, no cogging and linear output performance. They have excellent speed regulation and servo performance.
Request a Quote Datasheet
Description
8mm Micro DC Coreless Motor Diameter: 8mm Length : 16mm Voltage: 4.2V , 6V, 8V Max. Output Power : 0.3W Speed: 13700-15500rpm Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation Options: Lead wires length, Shaft length, Special coils, Gearheads Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The motors are characterized by: low inertia, rapid acceleration, high efficiency, no cogging and linear output performance. They have excellent speed regulation and servo performance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision DC Coreless Motor - 0816N5M - Constar Motion Co., Ltd
Futian, Shenzhen, China
Precision DC Coreless Motor
0816N5M
Precision DC Coreless Motor 0816N5M
8mm Micro DC Coreless Motor Diameter: 8mm Length : 16mm Voltage: 4.2V , 6V, 8V Max. Output Power : 0.3W Speed: 13700-15500rpm Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation Options: Lead wires length, Shaft length, Special coils, Gearheads Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The motors are characterized by: low inertia, rapid acceleration, high efficiency, no cogging and linear output performance. They have excellent speed regulation and servo performance.

8mm Micro DC Coreless Motor
Diameter: 8mm Length : 16mm Voltage: 4.2V , 6V, 8V Max. Output Power : 0.3W Speed: 13700-15500rpm
Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation
Options: Lead wires length, Shaft length, Special coils, Gearheads
Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The motors are characterized by: low inertia, rapid acceleration, high efficiency, no cogging and linear output performance. They have excellent speed regulation and servo performance.

Supplier's Site Datasheet

Technical Specifications

  Constar Motion Co., Ltd
Product Category DC Motors
Product Number 0816N5M
Product Name Precision DC Coreless Motor
DC Construction Coreless / Slotless
DC Voltage Range 4.2 VDC
Output Power 4.02E-4 HP
Continuous Current 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor/Outer Rotor - BO6133N2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
DC Motor/Micro DC Coreless Brush Motor - 2232N5M2B - Constar Motion Co., Ltd
Specs
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 6V
View Details
Precision DC Coreless Motor - 1625N9M - Constar Motion Co., Ltd
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 3.0 VDC
View Details
DC Core Motor - C1220F - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Output Power 0.0013 HP
View Details