Constar Motion Co., Ltd Brushless DC Motor/Outer Rotor BO6452N3B

Description
64mm 48v High Power Brushless DC Motor Diameter: 64mm Lengh : 52mm Voltage: 48V, 36V, 24V Max. output power : 7165W Speed: 9500rpm Applications: UAV, aeromodelling, etc. Options: Lead wires length, Shaft length, Special coils, Driver The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation .
Request a Quote Datasheet
Description
64mm 48v High Power Brushless DC Motor Diameter: 64mm Lengh : 52mm Voltage: 48V, 36V, 24V Max. output power : 7165W Speed: 9500rpm Applications: UAV, aeromodelling, etc. Options: Lead wires length, Shaft length, Special coils, Driver The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation .
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brushless DC Motor/Outer Rotor - BO6452N3B - Constar Motion Co., Ltd
Futian, Shenzhen, China
Brushless DC Motor/Outer Rotor
BO6452N3B
Brushless DC Motor/Outer Rotor BO6452N3B
64mm 48v High Power Brushless DC Motor Diameter: 64mm Lengh : 52mm Voltage: 48V, 36V, 24V Max. output power : 7165W Speed: 9500rpm Applications: UAV, aeromodelling, etc. Options: Lead wires length, Shaft length, Special coils, Driver The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation .

64mm 48v High Power Brushless DC Motor
Diameter: 64mm Lengh : 52mm Voltage: 48V, 36V, 24V Max. output power : 7165W Speed: 9500rpm
Applications: UAV, aeromodelling, etc.
Options: Lead wires length, Shaft length, Special coils, Driver
The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation .

Supplier's Site Datasheet

Technical Specifications

  Constar Motion Co., Ltd
Product Category Brushless Motors
Product Number BO6452N3B
Product Name Brushless DC Motor/Outer Rotor
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 9.6 HP
Continuous Current 2.6 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC Motor/Brushless DC Motor/Inner Rotor, Slotless - B1659NH2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
DC Voltage Range 36.0 VDC
View Details
Brushless DC Motor/Outer Rotor - BO1613N2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
DC Voltage Range 3.0 VDC
Output Power 0.0161 HP
View Details
Brushless DC Motor/Outer Rotor - BO2814N2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
Brushless DC Motor/Outer Rotor - BO6133N2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details