16mm 3V Outer Rotor Brushless DC Motor
Diameter: 16mm Lengh : 13mm Voltage: 3V, 6V, 9V Max. output power : 12W Speed: 15800rpm
Applications: UAV, aeromodelling, etc.
Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver
The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation .
| Constar Motion Co., Ltd | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | BO1613N2B |
| Product Name | Brushless DC Motor/Outer Rotor |
| Motor Type | DC Motor |
| DC Voltage Range | 3.0 VDC |
| Output Power | 0.0161 HP |
| Continuous Current | 0.2900 amps |
| Continuous Torque | 0.1 In-lbs (0.0806 kg-cm) |