Constar Motion Co., Ltd Flat DC motor/Vibrating Series 820/827/834RFN

Description
8mm DC Flat Vibration Motor Diameter: 8mm Length : 2-3.4mm Voltage: 3V Speed: 9000-11000rpm Applications: Wearable products, health care products, etc. Options: Lead wires length, Rubber pad The flat DC motor features a unique and practical design structure. The motor was awarded second prize for technological progress in a contest held in Shenzhen, and was also granted a national patent. The motor is well suited for electronic products with limited space. Due to it’s small size and available built-in vibrator, the product is widely used in wearable products, health care products, mobile phones, and tablet PC’s.
Request a Quote Datasheet
Description
8mm DC Flat Vibration Motor Diameter: 8mm Length : 2-3.4mm Voltage: 3V Speed: 9000-11000rpm Applications: Wearable products, health care products, etc. Options: Lead wires length, Rubber pad The flat DC motor features a unique and practical design structure. The motor was awarded second prize for technological progress in a contest held in Shenzhen, and was also granted a national patent. The motor is well suited for electronic products with limited space. Due to it’s small size and available built-in vibrator, the product is widely used in wearable products, health care products, mobile phones, and tablet PC’s.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat DC motor/Vibrating Series - 820/827/834RFN - Constar Motion Co., Ltd
Futian, Shenzhen, China
Flat DC motor/Vibrating Series
820/827/834RFN
Flat DC motor/Vibrating Series 820/827/834RFN
8mm DC Flat Vibration Motor Diameter: 8mm Length : 2-3.4mm Voltage: 3V Speed: 9000-11000rpm Applications: Wearable products, health care products, etc. Options: Lead wires length, Rubber pad The flat DC motor features a unique and practical design structure. The motor was awarded second prize for technological progress in a contest held in Shenzhen, and was also granted a national patent. The motor is well suited for electronic products with limited space. Due to it’s small size and available built-in vibrator, the product is widely used in wearable products, health care products, mobile phones, and tablet PC’s.

8mm DC Flat Vibration Motor
Diameter: 8mm Length : 2-3.4mm Voltage: 3V Speed: 9000-11000rpm
Applications: Wearable products, health care products, etc.
Options: Lead wires length, Rubber pad
The flat DC motor features a unique and practical design structure. The motor was awarded second prize for technological progress in a contest held in Shenzhen, and was also granted a national patent. The motor is well suited for electronic products with limited space. Due to it’s small size and available built-in vibrator, the product is widely used in wearable products, health care products, mobile phones, and tablet PC’s.

Supplier's Site Datasheet

Technical Specifications

  Constar Motion Co., Ltd
Product Category DC Motors
Product Number 820/827/834RFN
Product Name Flat DC motor/Vibrating Series
DC Voltage Range 3.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor/Inner Rotor, Slotless - B1635N2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
DC Construction Coreless / Slotless
Standard DC Voltage 12V
View Details
DC Core Motor - C1723R(2) - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
DC Voltage Range 7.4 VDC
Output Power 0.0059 HP
Continuous Current 0.1200 amps
View Details
Brushless DC Motor/Outer Rotor - BO1812N2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
Brushless DC Motor/Inner Rotor, Slotless - B1233NH2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
DC Construction Coreless / Slotless
Standard DC Voltage 12V
View Details