Constar Motion Co., Ltd Brushless DC Motor/Inner Rotor, Slotless B7584FBHIE2B

Description
24V DC Brushless Motor With Integrated Driver Diameter: 75mm Length: 84mm Voltage: 24V Max. output power : 49W Speed: 6300rpm Applications: Medical Equipment, Industrial Automation Options: Lead wires length, Shaft length, Special coils, Gearheads, Bearing type, Encoder, Driver The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation .
Request a Quote Datasheet
Description
24V DC Brushless Motor With Integrated Driver Diameter: 75mm Length: 84mm Voltage: 24V Max. output power : 49W Speed: 6300rpm Applications: Medical Equipment, Industrial Automation Options: Lead wires length, Shaft length, Special coils, Gearheads, Bearing type, Encoder, Driver The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation .
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brushless DC Motor/Inner Rotor, Slotless - B7584FBHIE2B - Constar Motion Co., Ltd
Futian, Shenzhen, China
Brushless DC Motor/Inner Rotor, Slotless
B7584FBHIE2B
Brushless DC Motor/Inner Rotor, Slotless B7584FBHIE2B
24V DC Brushless Motor With Integrated Driver Diameter: 75mm Length: 84mm Voltage: 24V Max. output power : 49W Speed: 6300rpm Applications: Medical Equipment, Industrial Automation Options: Lead wires length, Shaft length, Special coils, Gearheads, Bearing type, Encoder, Driver The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation .

24V DC Brushless Motor With Integrated Driver
Diameter: 75mm Length: 84mm Voltage: 24V Max. output power : 49W Speed: 6300rpm
Applications: Medical Equipment, Industrial Automation
Options: Lead wires length, Shaft length, Special coils, Gearheads, Bearing type, Encoder, Driver
The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation .

Supplier's Site Datasheet

Technical Specifications

  Constar Motion Co., Ltd
Product Category Brushless Motors
Product Number B7584FBHIE2B
Product Name Brushless DC Motor/Inner Rotor, Slotless
Motor Type DC Motor
DC Construction Coreless / Slotless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0657 HP
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor/Outer Rotor - BO2820N2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Brushless DC Motor/Outer Rotor - BO1812N2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
Brushless motor/Brushless DC Motor/Inner Rotor, Slotless - B1023NH2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
DC Voltage Range 7.4 VDC
View Details
Brushless DC Motor/Outer Rotor - BO4416N2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details