Constar Motion Co., Ltd Sonic Motor 2734ZDR

Description
3.7V Brushless Sonic Vibration Motor Diameter: 27mm Length : 34mm Voltage: 3.7V vibration frequency: 30000 Times/M Work life: 2000H Applications: Facial brushes, facial massagers, health care products, cleaning equipment, etc. Options: Lead wires length, Special coils, Shaft length Constar Sonic Motor, featuring novel design and ingenious structure, was granted national patents. It is characterized by low noise, high frequency, high torque, long lifetime, and mainly used in electric toothbrushes, facial brushes, health care products, etc..
Request a Quote Datasheet
Description
3.7V Brushless Sonic Vibration Motor Diameter: 27mm Length : 34mm Voltage: 3.7V vibration frequency: 30000 Times/M Work life: 2000H Applications: Facial brushes, facial massagers, health care products, cleaning equipment, etc. Options: Lead wires length, Special coils, Shaft length Constar Sonic Motor, featuring novel design and ingenious structure, was granted national patents. It is characterized by low noise, high frequency, high torque, long lifetime, and mainly used in electric toothbrushes, facial brushes, health care products, etc..
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sonic Motor - 2734ZDR - Constar Motion Co., Ltd
Futian, Shenzhen, China
Sonic Motor
2734ZDR
Sonic Motor 2734ZDR
3.7V Brushless Sonic Vibration Motor Diameter: 27mm Length : 34mm Voltage: 3.7V vibration frequency: 30000 Times/M Work life: 2000H Applications: Facial brushes, facial massagers, health care products, cleaning equipment, etc. Options: Lead wires length, Special coils, Shaft length Constar Sonic Motor, featuring novel design and ingenious structure, was granted national patents. It is characterized by low noise, high frequency, high torque, long lifetime, and mainly used in electric toothbrushes, facial brushes, health care products, etc..

3.7V Brushless Sonic Vibration Motor
Diameter: 27mm Length : 34mm Voltage: 3.7V vibration frequency: 30000 Times/M Work life: 2000H
Applications: Facial brushes, facial massagers, health care products, cleaning equipment, etc.
Options: Lead wires length, Special coils, Shaft length
Constar Sonic Motor, featuring novel design and ingenious structure, was granted national patents. It is characterized by low noise, high frequency, high torque, long lifetime, and mainly used in electric toothbrushes, facial brushes, health care products, etc..

Supplier's Site Datasheet

Technical Specifications

  Constar Motion Co., Ltd
Product Category DC Motors
Product Number 2734ZDR
Product Name Sonic Motor
DC Voltage Range 3.7 VDC
Unlock Full Specs
to access all available technical data

Similar Products

DC Coreless Motor/Driving Series - L0816N5M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
DC Coreless Motor/Driving Series - L1620N5M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 5.0 VDC
Output Power 0.0020 HP
View Details
Brushless DC Motor/Outer Rotor - BO3846NH2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
Precision DC Coreless Motor - 2225N5M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 7.2 VDC
Output Power 0.0082 HP
View Details