Constar Motion Co., Ltd Brushless DC Motor/Inner Rotor, Slotted BS3246NBH2B

Description
12V Double Shaft Brushless Motor Diameter: 32mm Length: 46mm Voltage: 12V Max. output power : 12W Speed: 5100rpm Applications: Medical Equipment, Industrial Automation Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation .
Request a Quote
Description
12V Double Shaft Brushless Motor Diameter: 32mm Length: 46mm Voltage: 12V Max. output power : 12W Speed: 5100rpm Applications: Medical Equipment, Industrial Automation Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation .
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BS3246NBH2B is a brushless DC motor featuring an inner rotor design with slots and integrated sensors. It operates at a nominal voltage of 12V and has a maximum output power of 12W. The motor achieves a no-load speed of 5100 rpm and a nominal speed of 3000 rpm, with a stall torque of 103 mNm and a nominal torque of 24 mNm. The stall current is rated at 5.0 A, while the nominal current is 1.3 A. This motor is suitable for precision drives in medical equipment and industrial automation applications. It has a maximum efficiency of 60% and a KV value of 420 rpm/V. The operating temperature range is from -40°C to +120°C, and it features a protection class of IP 30. The motor is equipped with two ball bearings and has a rotor inertia of 26 gcm². Options for customization include lead wire length, shaft length, special coils, gearheads, encoders, and drivers.

Datasheet Summary
Powered by GS/AI

The BS3246NBH2B is a brushless DC motor featuring an inner rotor design with slots and integrated sensors. It operates at a nominal voltage of 12V and has a maximum output power of 12W. The motor achieves a no-load speed of 5100 rpm and a nominal speed of 3000 rpm, with a stall torque of 103 mNm and a nominal torque of 24 mNm. The stall current is rated at 5.0 A, while the nominal current is 1.3 A. This motor is suitable for precision drives in medical equipment and industrial automation applications. It has a maximum efficiency of 60% and a KV value of 420 rpm/V. The operating temperature range is from -40°C to +120°C, and it features a protection class of IP 30. The motor is equipped with two ball bearings and has a rotor inertia of 26 gcm². Options for customization include lead wire length, shaft length, special coils, gearheads, encoders, and drivers.

Suppliers

Company
Product
Description
Supplier Links
Brushless DC Motor/Inner Rotor, Slotted - BS3246NBH2B - Constar Motion Co., Ltd
Futian, Shenzhen, China
Brushless DC Motor/Inner Rotor, Slotted
BS3246NBH2B
Brushless DC Motor/Inner Rotor, Slotted BS3246NBH2B
12V Double Shaft Brushless Motor Diameter: 32mm Length: 46mm Voltage: 12V Max. output power : 12W Speed: 5100rpm Applications: Medical Equipment, Industrial Automation Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation .

12V Double Shaft Brushless Motor
Diameter: 32mm Length: 46mm Voltage: 12V Max. output power : 12W Speed: 5100rpm
Applications: Medical Equipment, Industrial Automation
Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver
The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation .

Supplier's Site Datasheet

Technical Specifications

  Constar Motion Co., Ltd
Product Category Brushless Motors
Product Number BS3246NBH2B
Product Name Brushless DC Motor/Inner Rotor, Slotted
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0161 HP
Continuous Current 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor/Outer Rotor - BO2824N2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Brushless DC Motor/Outer Rotor - BO1812N2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
Brushless DC Motor/Outer Rotor - BO2914NBH2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Brushless DC Motor/Inner Rotor, Slotless - B4040NH2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
DC Voltage Range 18.0 VDC
View Details