Constar Motion Co., Ltd Brushless DC Motor/Outer Rotor BO1709NB2B

Description
17mm Brushless gimbal Motor Diameter: 17mm Thickness : 9mm Voltage: 10V Max. output power : 5.2W Speed: 26000rpm Applications: UAV gimbals and handheld gimbals Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation .
Request a Quote Datasheet
Description
17mm Brushless gimbal Motor Diameter: 17mm Thickness : 9mm Voltage: 10V Max. output power : 5.2W Speed: 26000rpm Applications: UAV gimbals and handheld gimbals Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation .
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brushless DC Motor/Outer Rotor - BO1709NB2B - Constar Motion Co., Ltd
Futian, Shenzhen, China
Brushless DC Motor/Outer Rotor
BO1709NB2B
Brushless DC Motor/Outer Rotor BO1709NB2B
17mm Brushless gimbal Motor Diameter: 17mm Thickness : 9mm Voltage: 10V Max. output power : 5.2W Speed: 26000rpm Applications: UAV gimbals and handheld gimbals Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation .

17mm Brushless gimbal Motor
Diameter: 17mm Thickness : 9mm Voltage: 10V Max. output power : 5.2W Speed: 26000rpm
Applications: UAV gimbals and handheld gimbals
Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver
The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation .

Supplier's Site Datasheet

Technical Specifications

  Constar Motion Co., Ltd
Product Category Brushless Motors
Product Number BO1709NB2B
Product Name Brushless DC Motor/Outer Rotor
Motor Type DC Motor
DC Voltage Range 10.0 VDC
Output Power 0.0070 HP
Continuous Current 0.1200 amps
Continuous Torque 0.0 In-lbs (0.0194 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor/Outer Rotor - BO6452N3B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Brushless DC Motor/Outer Rotor - BO1511N2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
DC Voltage Range 7.4 VDC
Output Power 0.0389 HP
View Details
Brushless DC Motor/Inner Rotor, Slotted - BS2838NB2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Brushless DC Motor/Inner Rotor, Slotless - B0815N2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
DC Voltage Range 3.7 VDC
View Details