Constar Motion Co., Ltd Precision DC Coreless Motor 1630N5M

Description
16mm Precious Metal Brush DC Motor 12v Diameter: 16mm Length : 27mm Voltage: 5V , 7.4V, 12V Max. Output Power : 4.1W Speed: 11600rpm Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation Options: Lead wires length, Shaft length, Special coils, Gearheads Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The motors are characterized by: low inertia, rapid acceleration, high efficiency, no cogging and linear output performance. They have excellent speed regulation and servo performance.
Request a Quote Datasheet
Description
16mm Precious Metal Brush DC Motor 12v Diameter: 16mm Length : 27mm Voltage: 5V , 7.4V, 12V Max. Output Power : 4.1W Speed: 11600rpm Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation Options: Lead wires length, Shaft length, Special coils, Gearheads Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The motors are characterized by: low inertia, rapid acceleration, high efficiency, no cogging and linear output performance. They have excellent speed regulation and servo performance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision DC Coreless Motor - 1630N5M - Constar Motion Co., Ltd
Futian, Shenzhen, China
Precision DC Coreless Motor
1630N5M
Precision DC Coreless Motor 1630N5M
16mm Precious Metal Brush DC Motor 12v Diameter: 16mm Length : 27mm Voltage: 5V , 7.4V, 12V Max. Output Power : 4.1W Speed: 11600rpm Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation Options: Lead wires length, Shaft length, Special coils, Gearheads Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The motors are characterized by: low inertia, rapid acceleration, high efficiency, no cogging and linear output performance. They have excellent speed regulation and servo performance.

16mm Precious Metal Brush DC Motor 12v
Diameter: 16mm Length : 27mm Voltage: 5V , 7.4V, 12V Max. Output Power : 4.1W Speed: 11600rpm
Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation
Options: Lead wires length, Shaft length, Special coils, Gearheads
Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The motors are characterized by: low inertia, rapid acceleration, high efficiency, no cogging and linear output performance. They have excellent speed regulation and servo performance.

Supplier's Site Datasheet

Technical Specifications

  Constar Motion Co., Ltd
Product Category DC Motors
Product Number 1630N5M
Product Name Precision DC Coreless Motor
DC Construction Coreless / Slotless
DC Voltage Range 5.0 VDC
Output Power 0.0055 HP
Continuous Current 36 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC Coreless Motor/Driving Series - L0816N5M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
DC Core Motor - C1718R - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Output Power 0.0021 HP
View Details
Precision DC Coreless Motor - 1230N5M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 5.3 VDC
Output Power 6.97E-4 HP
View Details
DC Coreless Motor/Driving Series - L0412N3M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.4 VDC
Output Power 4.29E-4 HP
View Details