Constar Motion Co., Ltd Precision DC Coreless Motor 1925N9M

Description
19mm 24v DC Coreless Brush Motor Diameter: 19mm Length : 25mm Voltage: 6V , 12V, 24V Max. Output Power : 3.1W Speed: 6900rpm Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation Options: Lead wires length, Shaft length, Special coils, Gearheads Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The motors are characterized by: low inertia, rapid acceleration, high efficiency, no cogging and linear output performance. They have excellent speed regulation and servo performance.
Request a Quote Datasheet
Description
19mm 24v DC Coreless Brush Motor Diameter: 19mm Length : 25mm Voltage: 6V , 12V, 24V Max. Output Power : 3.1W Speed: 6900rpm Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation Options: Lead wires length, Shaft length, Special coils, Gearheads Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The motors are characterized by: low inertia, rapid acceleration, high efficiency, no cogging and linear output performance. They have excellent speed regulation and servo performance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision DC Coreless Motor - 1925N9M - Constar Motion Co., Ltd
Futian, Shenzhen, China
Precision DC Coreless Motor
1925N9M
Precision DC Coreless Motor 1925N9M
19mm 24v DC Coreless Brush Motor Diameter: 19mm Length : 25mm Voltage: 6V , 12V, 24V Max. Output Power : 3.1W Speed: 6900rpm Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation Options: Lead wires length, Shaft length, Special coils, Gearheads Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The motors are characterized by: low inertia, rapid acceleration, high efficiency, no cogging and linear output performance. They have excellent speed regulation and servo performance.

19mm 24v DC Coreless Brush Motor
Diameter: 19mm Length : 25mm Voltage: 6V , 12V, 24V Max. Output Power : 3.1W Speed: 6900rpm
Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation
Options: Lead wires length, Shaft length, Special coils, Gearheads
Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The motors are characterized by: low inertia, rapid acceleration, high efficiency, no cogging and linear output performance. They have excellent speed regulation and servo performance.

Supplier's Site Datasheet

Technical Specifications

  Constar Motion Co., Ltd
Product Category DC Motors
Product Number 1925N9M
Product Name Precision DC Coreless Motor
DC Construction Coreless / Slotless
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Output Power 0.0042 HP
Continuous Current 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

Sonic Motor - 1839ZDF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
DC Voltage Range 3.7 VDC
Continuous Current 0.0900 amps
Diameter / Width 0.71 inch (18 mm)
View Details
Precision DC Coreless Motor - 1627N5M(1) - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 4.5 VDC
Output Power 0.0044 HP
View Details
DC Coreless Motor/Driving Series - L8.520N5M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.0 VDC
Output Power 0.0097 HP
View Details
DC Coreless Motor/Vibrating Series - VL0716N5M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.0 VDC
Continuous Current 0.1100 amps
View Details