Constar Motion Co., Ltd Brushless DC Motor/Outer Rotor BO2008NBH2B

Description
20mm Ultra-thin flat brushless motor Diameter: 20mm Thickness : 8mm Voltage: 11.4V Max. output power : 1.0W Speed: 7200rpm Applications: Lidar, UAV gimbals and handheld gimbals Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation .
Request a Quote Datasheet
Description
20mm Ultra-thin flat brushless motor Diameter: 20mm Thickness : 8mm Voltage: 11.4V Max. output power : 1.0W Speed: 7200rpm Applications: Lidar, UAV gimbals and handheld gimbals Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation .
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brushless DC Motor/Outer Rotor - BO2008NBH2B - Constar Motion Co., Ltd
Futian, Shenzhen, China
Brushless DC Motor/Outer Rotor
BO2008NBH2B
Brushless DC Motor/Outer Rotor BO2008NBH2B
20mm Ultra-thin flat brushless motor Diameter: 20mm Thickness : 8mm Voltage: 11.4V Max. output power : 1.0W Speed: 7200rpm Applications: Lidar, UAV gimbals and handheld gimbals Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation .

20mm Ultra-thin flat brushless motor
Diameter: 20mm Thickness : 8mm Voltage: 11.4V Max. output power : 1.0W Speed: 7200rpm
Applications: Lidar, UAV gimbals and handheld gimbals
Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver
The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation .

Supplier's Site Datasheet

Technical Specifications

  Constar Motion Co., Ltd
Product Category Brushless Motors
Product Number BO2008NBH2B
Product Name Brushless DC Motor/Outer Rotor
Motor Type DC Motor
DC Voltage Range 11.4 VDC
Output Power 0.0013 HP
Continuous Current 0.0500 amps
Continuous Torque 0.0 In-lbs (0.0286 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor/Outer Rotor - BO4326NBH2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Brushless DC Motor/Outer Rotor - BO2414NB2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Brushless DC Motor/Inner Rotor, Slotless - B2440NH2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
Standard DC Voltage 24V
View Details
Brushless DC Motor/Inner Rotor, Slotted - BS3246NBH2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details