1625N5M is a precision DC coreless motor with a 16 mm diameter and 25.2 mm length, designed for medical, healthcare, automotive, robotics, and industrial automation. It operates at 3.7 V, 6.0 V, or 12.0 V with no-load speeds of 6000 rpm, 8800 rpm, or 8100 rpm and maximum output power of 0.43 W, 2.89 W, or 2.13 W. It features precious metal commutation, two sleeve bearings, and an IP30 rating. Rotor inertia is 0.78-0.8 gcm², weight is 21.8 g, and operating temperature ranges from -20 °C to +85 °C with a 130 °C winding thermal class. Thermal resistance is 24.8 K/W from housing to ambient and 30.3 K/W from winding to housing. Axial play is 0.02-0.15 mm, radial play 0.014 mm. Axial load capacity is 0.8 N dynamic and 30 N static, with 1.4 N radial load at 3 mm from the mounting face.
1625 Dc Brushed Coreless Motor
Diameter: 16mm Lengh : 25mm Voltage: 3.7V , 6V, 12V Max. Output Power : 0.43W Speed: 6000-8800rpm
Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation
Options: Lead wires length, Shaft length, Special coils, Gearheads
Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The motors are characterized by: low inertia, rapid acceleration, high efficiency, no cogging and linear output performance. They have excellent speed regulation and servo performance.
| Constar Motion Co., Ltd | |
|---|---|
| Product Category | DC Motors |
| Product Number | 1625N5M |
| Product Name | Precision DC Coreless Motor |
| Commutation | Brush |
| DC Construction | Coreless / Slotless |
| DC Voltage Range | 3.7 VDC |
| Output Power | 5.76E-4 HP |
| Continuous Current | 12 amps |