Constar Motion Co., Ltd Flat DC motor/Vibrating Series 1234RFN

Description
12mm DC Flat Vibration Motor Diameter: 12mm Length : 3.4mm Voltage: 3V Speed: 11000rpm Applications: Interphone, gamepad, wearable products, tablet PC’s, health care products, etc. Options: Lead wires length, Rubber pad The flat DC motor features a unique and practical design structure. The motor was awarded second prize for technological progress in a contest held in Shenzhen, and was also granted a national patent. The motor is well suited for electronic products with limited space. Due to it’s small size and available built-in vibrator, the product is widely used in wearable products, health care products, mobile phones, and tablet PC’s.
Request a Quote Datasheet
Description
12mm DC Flat Vibration Motor Diameter: 12mm Length : 3.4mm Voltage: 3V Speed: 11000rpm Applications: Interphone, gamepad, wearable products, tablet PC’s, health care products, etc. Options: Lead wires length, Rubber pad The flat DC motor features a unique and practical design structure. The motor was awarded second prize for technological progress in a contest held in Shenzhen, and was also granted a national patent. The motor is well suited for electronic products with limited space. Due to it’s small size and available built-in vibrator, the product is widely used in wearable products, health care products, mobile phones, and tablet PC’s.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat DC motor/Vibrating Series - 1234RFN - Constar Motion Co., Ltd
Futian, Shenzhen, China
Flat DC motor/Vibrating Series
1234RFN
Flat DC motor/Vibrating Series 1234RFN
12mm DC Flat Vibration Motor Diameter: 12mm Length : 3.4mm Voltage: 3V Speed: 11000rpm Applications: Interphone, gamepad, wearable products, tablet PC’s, health care products, etc. Options: Lead wires length, Rubber pad The flat DC motor features a unique and practical design structure. The motor was awarded second prize for technological progress in a contest held in Shenzhen, and was also granted a national patent. The motor is well suited for electronic products with limited space. Due to it’s small size and available built-in vibrator, the product is widely used in wearable products, health care products, mobile phones, and tablet PC’s.

12mm DC Flat Vibration Motor
Diameter: 12mm Length : 3.4mm Voltage: 3V Speed: 11000rpm
Applications: Interphone, gamepad, wearable products, tablet PC’s, health care products, etc.
Options: Lead wires length, Rubber pad
The flat DC motor features a unique and practical design structure. The motor was awarded second prize for technological progress in a contest held in Shenzhen, and was also granted a national patent. The motor is well suited for electronic products with limited space. Due to it’s small size and available built-in vibrator, the product is widely used in wearable products, health care products, mobile phones, and tablet PC’s.

Supplier's Site Datasheet

Technical Specifications

  Constar Motion Co., Ltd
Product Category DC Motors
Product Number 1234RFN
Product Name Flat DC motor/Vibrating Series
DC Voltage Range 3.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor/Outer Rotor - BO2010NB2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Brushless DC Motor/Inner Rotor, Slotless - B1329N2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
DC Construction Coreless / Slotless
Standard DC Voltage 12V
View Details
Brushless DC Motor/Inner Rotor, Slotless - B1233NH2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
DC Construction Coreless / Slotless
Standard DC Voltage 12V
View Details
DC Coreless Motor/Driving Series - L0612N3M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 4.5 VDC
Output Power 9.38E-4 HP
View Details