BO2828N2B is an outer rotor, sensorless brushless DC motor designed for UAV and aeromodelling applications. It has a 28mm diameter and 28mm length, with three voltage variants: 12V, 24V, and 36V. The motor features a maximum output power of 395W, a no-load speed of 11200 rpm, and an axial load capacity of 8N dynamic and 85N static. It is equipped with two ball bearings, has a protection class of IP20, and operates within a temperature range of -40°C to +120°C. The rotor inertia is 35 gcm², and the weight is 61 g. Thermal resistance values are 1.6 K/W for housing-to-ambient and 1.4 K/W for winding-to-housing, with a winding thermal class of 180°C.
2828 Outer Rotor Brushless DC Motor
Diameter: 28mm Lengh : 28mm Voltage: 12V, 24V, 36V Max. output power : 379W Speed: 11200rpm
Applications: UAV, aeromodelling, etc.
Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver
The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation .
| Constar Motion Co., Ltd | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | BO2828N2B |
| Product Name | Brushless DC Motor/Outer Rotor |
| Motor Type | DC Motor |
| Standard DC Voltage | 12V |
| DC Voltage Range | 12.0 VDC |
| Output Power | 0.5079 HP |
| Continuous Current | 0.6300 amps |