Constar Motion Co., Ltd Flat DC motor/Vibrating Series 0720RFN

Description
7mm DC Flat Vibration Motor Diameter: 7mm Length : 2.1mm Voltage: 3V Speed: 10000rpm Applications: Wearable products, health care products, etc. Options: Lead wires length, Rubber pad The flat DC motor features a unique and practical design structure. The motor was awarded second prize for technological progress in a contest held in Shenzhen, and was also granted a national patent. The motor is well suited for electronic products with limited space. Due to it’s small size and available built-in vibrator, the product is widely used in wearable products, health care products, mobile phones, and tablet PC’s.
Request a Quote Datasheet
Description
7mm DC Flat Vibration Motor Diameter: 7mm Length : 2.1mm Voltage: 3V Speed: 10000rpm Applications: Wearable products, health care products, etc. Options: Lead wires length, Rubber pad The flat DC motor features a unique and practical design structure. The motor was awarded second prize for technological progress in a contest held in Shenzhen, and was also granted a national patent. The motor is well suited for electronic products with limited space. Due to it’s small size and available built-in vibrator, the product is widely used in wearable products, health care products, mobile phones, and tablet PC’s.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat DC motor/Vibrating Series - 0720RFN - Constar Motion Co., Ltd
Futian, Shenzhen, China
Flat DC motor/Vibrating Series
0720RFN
Flat DC motor/Vibrating Series 0720RFN
7mm DC Flat Vibration Motor Diameter: 7mm Length : 2.1mm Voltage: 3V Speed: 10000rpm Applications: Wearable products, health care products, etc. Options: Lead wires length, Rubber pad The flat DC motor features a unique and practical design structure. The motor was awarded second prize for technological progress in a contest held in Shenzhen, and was also granted a national patent. The motor is well suited for electronic products with limited space. Due to it’s small size and available built-in vibrator, the product is widely used in wearable products, health care products, mobile phones, and tablet PC’s.

7mm DC Flat Vibration Motor
Diameter: 7mm Length : 2.1mm Voltage: 3V Speed: 10000rpm
Applications: Wearable products, health care products, etc.
Options: Lead wires length, Rubber pad
The flat DC motor features a unique and practical design structure. The motor was awarded second prize for technological progress in a contest held in Shenzhen, and was also granted a national patent. The motor is well suited for electronic products with limited space. Due to it’s small size and available built-in vibrator, the product is widely used in wearable products, health care products, mobile phones, and tablet PC’s.

Supplier's Site Datasheet

Technical Specifications

  Constar Motion Co., Ltd
Product Category DC Motors
Product Number 0720RFN
Product Name Flat DC motor/Vibrating Series
DC Voltage Range 3.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Precision DC Coreless Motor - 1331N5M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 4.5 VDC
Output Power 6.57E-4 HP
View Details
Brushless DC Motor/Outer Rotor - BO2828N2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Precision DC Coreless Motor - 2433N5M2B - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 4.5 VDC
Output Power 0.0135 HP
View Details
DC Core Motor - C1212F - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
DC Voltage Range 4.2 VDC
Output Power 6.97E-4 HP
Continuous Current 0.0420 amps
View Details