congatec COM Express Type 6 Basic Embedded Computer Module conga-TR4

Description
COM Express® Type 6 module based on AMD Ryzen Embedded V1000 Series SOC AMD’s Next Gen V1000 processor Series “Zen” core architecture with up to 4 cores Improved graphic performance with “Vega” GPU Up to 32GByte dual channel DDR4 3200MT/s memory TDP scalable down to 12W up to 4 x 4K DP / eDP CPUs AMD V1807B (4 x 3.35 GHz, 2MB L2 cache, 45W) AMD V1756B (4 x 3.25 GHz, 2MB L2 cache, 45W) AMD V1605B (4 x 2.0 GHz, 2MB L2 cache, 15W) AMD V1202B (2 x 2.5 GHz, 1MB L2 cache, 15W)
Datasheet
Description
COM Express® Type 6 module based on AMD Ryzen Embedded V1000 Series SOC AMD’s Next Gen V1000 processor Series “Zen” core architecture with up to 4 cores Improved graphic performance with “Vega” GPU Up to 32GByte dual channel DDR4 3200MT/s memory TDP scalable down to 12W up to 4 x 4K DP / eDP CPUs AMD V1807B (4 x 3.35 GHz, 2MB L2 cache, 45W) AMD V1756B (4 x 3.25 GHz, 2MB L2 cache, 45W) AMD V1605B (4 x 2.0 GHz, 2MB L2 cache, 15W) AMD V1202B (2 x 2.5 GHz, 1MB L2 cache, 15W)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COM Express Type 6 Basic Embedded Computer Module - conga-TR4 - congatec
San Diego, CA, United States
COM Express Type 6 Basic Embedded Computer Module
conga-TR4
COM Express Type 6 Basic Embedded Computer Module conga-TR4
COM Express® Type 6 module based on AMD Ryzen Embedded V1000 Series SOC AMD’s Next Gen V1000 processor Series “Zen” core architecture with up to 4 cores Improved graphic performance with “Vega” GPU Up to 32GByte dual channel DDR4 3200MT/s memory TDP scalable down to 12W up to 4 x 4K DP / eDP CPUs AMD V1807B (4 x 3.35 GHz, 2MB L2 cache, 45W) AMD V1756B (4 x 3.25 GHz, 2MB L2 cache, 45W) AMD V1605B (4 x 2.0 GHz, 2MB L2 cache, 15W) AMD V1202B (2 x 2.5 GHz, 1MB L2 cache, 15W)

COM Express® Type 6 module based on AMD Ryzen Embedded V1000 Series SOC

  • AMD’s Next Gen V1000 processor Series
  • “Zen” core architecture with up to 4 cores
  • Improved graphic performance with “Vega” GPU
  • Up to 32GByte dual channel DDR4 3200MT/s memory
  • TDP scalable down to 12W
  • up to 4 x 4K DP / eDP

CPUs

  • AMD V1807B (4 x 3.35 GHz, 2MB L2 cache, 45W)
  • AMD V1756B (4 x 3.25 GHz, 2MB L2 cache, 45W)
  • AMD V1605B (4 x 2.0 GHz, 2MB L2 cache, 15W)
  • AMD V1202B (2 x 2.5 GHz, 1MB L2 cache, 15W)
Supplier's Site Datasheet

Technical Specifications

  congatec
Product Category Computer-on-Module (COM)
Product Number conga-TR4
Product Name COM Express Type 6 Basic Embedded Computer Module
Form Factor COM Express Basic
Processor / CPU AMD Ryzen Embedded V1000 Series
Ports / Buses I2C; PCIe; SATA; SPI; USB; LPC Bus, UART, PEG 3.0, SD, SM-Bus
Features Watchdog Timer
Memory Type DDR4 Memory
Unlock Full Specs
to access all available technical data

Similar Products

COM Express Mini Type 10 Embedded Computer Module - conga-MA5 - congatec
Specs
Form Factor COM Express Mini
Processor / CPU Intel® AtomTM; Intel® Core 2 Duo / Celeron®; Dual Core Intel® AtomTM; Quad Core Intel® AtomTM and Pentium™
Ports / Buses I2C; PCIe; SATA; USB; LPC Bus, UART, SDIO, SM-Bus
View Details
Qseven, Based on Intel® Atom™ Processor with DDR2 SDRAM, LVDS Display, Gigabit Ethernet, SDVO and SATA - PQ7-M101G - American Portwell Technology Inc.
Specs
Form Factor Qseven
Processor / CPU Intel® AtomTM
Ports / Buses PCIe; SATA; USB
View Details
COM Express Module, Type 6, 1.7GHz Intel Core i7 - IBR-i7-3517UE - Sealevel Systems, Inc.
Specs
Form Factor COM Express Basic
Processor / CPU Intel Core™ Duo
Ports / Buses PCIe
View Details
COM Express Type 6 CPU Module with Onboard Intel® Atom™ D2550/N2600 Processor - COM-CV Rev. B - Aaeon Systems Inc.
Specs
Processor / CPU Intel® AtomTM
Features Watchdog Timer
Memory Type DDR3
View Details