Artesyn Embedded Power Ruggedized Freescale QorIQ™ COM Module COMX-P40x0-ENP2

Description
The COMX-P40x0-ENP2 modules from Artesyn Embedded Technologies provide the performance and features of the Freescale QorIQ™ processors on ready-to-go pluggable mezzanine modules that is suitable for use in extended temperature, rugged environments. By incorporating and leveraging the mechanical features and dimensions of the COM Express® specification, the COMX-P40x0-ENP2 modules exhibit all the best attributes of the COM Express open standard enabling shorter development schedules and faster time-to-market. Artesyn has a range of QorIQ based COM Express form factor modules to enable scalable product strategies with multiple performance levels. By combining the tried and tested Power Architecture processor cores along with a considerable range of on-module I/O, the COMX-P40x0-ENP2 series is suitable for a range of applications including 4G base-station controllers, in flight entertainment, transport control and signaling, vehicle instrumentation and other applications that need high performance, low latency control in a rugged package.
Datasheet
Description
The COMX-P40x0-ENP2 modules from Artesyn Embedded Technologies provide the performance and features of the Freescale QorIQ™ processors on ready-to-go pluggable mezzanine modules that is suitable for use in extended temperature, rugged environments. By incorporating and leveraging the mechanical features and dimensions of the COM Express® specification, the COMX-P40x0-ENP2 modules exhibit all the best attributes of the COM Express open standard enabling shorter development schedules and faster time-to-market. Artesyn has a range of QorIQ based COM Express form factor modules to enable scalable product strategies with multiple performance levels. By combining the tried and tested Power Architecture processor cores along with a considerable range of on-module I/O, the COMX-P40x0-ENP2 series is suitable for a range of applications including 4G base-station controllers, in flight entertainment, transport control and signaling, vehicle instrumentation and other applications that need high performance, low latency control in a rugged package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ruggedized Freescale QorIQ™ COM Module - COMX-P40x0-ENP2 - Artesyn Embedded Power
Tempe, AZ, USA
Ruggedized Freescale QorIQ™ COM Module
COMX-P40x0-ENP2
Ruggedized Freescale QorIQ™ COM Module COMX-P40x0-ENP2
The COMX-P40x0-ENP2 modules from Artesyn Embedded Technologies provide the performance and features of the Freescale QorIQ™ processors on ready-to-go pluggable mezzanine modules that is suitable for use in extended temperature, rugged environments. By incorporating and leveraging the mechanical features and dimensions of the COM Express® specification, the COMX-P40x0-ENP2 modules exhibit all the best attributes of the COM Express open standard enabling shorter development schedules and faster time-to-market. Artesyn has a range of QorIQ based COM Express form factor modules to enable scalable product strategies with multiple performance levels. By combining the tried and tested Power Architecture processor cores along with a considerable range of on-module I/O, the COMX-P40x0-ENP2 series is suitable for a range of applications including 4G base-station controllers, in flight entertainment, transport control and signaling, vehicle instrumentation and other applications that need high performance, low latency control in a rugged package.

The COMX-P40x0-ENP2 modules from Artesyn Embedded Technologies provide the performance and features of the Freescale QorIQ™ processors on ready-to-go pluggable mezzanine modules that is suitable for use in extended temperature, rugged environments.

By incorporating and leveraging the mechanical features and dimensions of the COM Express® specification, the COMX-P40x0-ENP2 modules exhibit all the best attributes of the COM Express open standard enabling shorter development schedules and faster time-to-market. Artesyn has a range of QorIQ based COM Express form factor modules to enable scalable product strategies with multiple performance levels.

By combining the tried and tested Power Architecture processor cores along with a considerable range of on-module I/O, the COMX-P40x0-ENP2 series is suitable for a range of applications including 4G base-station controllers, in flight entertainment, transport control and signaling, vehicle instrumentation and other applications that need high performance, low latency control in a rugged package.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Computer-on-Module (COM)
Product Number COMX-P40x0-ENP2
Product Name Ruggedized Freescale QorIQ™ COM Module
Form Factor COM Express Basic
Processor / CPU Freescale QorIQ P4080, Eight Cores Running at 1.2 GHz; Freescale QorIQ P4040, Four Cores Running at 1.2 GHz
Ports / Buses I2C; PCIe; SPI; USB; IEEE-1588
Certifications and Approvals RoHS; FCC; UL; EN55022, CSA 60950-1
Unlock Full Specs
to access all available technical data

Similar Products

Rugged Intel® Core™ i7/i5 CPU - XCOM-6400 - Acromag, Inc.
Specs
Form Factor COM Express Basic
Processor / CPU Intel Core™ i7 or i5
Ports / Buses I2C; PCIe; SATA; SPI; USB; LPC, SMBus
View Details
Solo, DualLite, Dual, & Quad Core iMX6 System on Module - MitySOM-iMX6 modules with SMARC - Critical Link, LLC
Specs
Form Factor System-On-Module (SOM)
Processor / CPU NXP Semiconductors iMX6 Family
Ports / Buses I2C; PCIe; SATA; SPI; USB
View Details
Freescale QorIQ™ P1022 COM Module - COMX-P1022 - Artesyn Embedded Power
Specs
Form Factor COM Express Basic
Processor / CPU Freescale QorIQ P1022, Dual-core E500 Power Architecture Device Running at 1.067 GHz
Ports / Buses I2C; PCIe; SATA; SPI; USB
View Details
IoT Sensor to Cloud - Easy Edge (sample) - SECO
Specs
Processor / CPU ESP32-D0WD-V3 processor
Ports / Buses I2C; Serial Interface
Memory Type Internal 520KB SRAM + 16KB SRAM in RTC
View Details