Critical Link, LLC Production-ready Sitara AM62Ax-based System on Module MitySOM-AM62A

Description
The MitySOM-AM62A family of system-on-modules features the Texas Instruments Sitara AM62Ax Processor. The module includes (optional) eMMC FLASH, (optional) Octal or Quad SPI NOR FLASH, and LPDDR4 RAM memory subsystems. A MitySOM-AM62 provides a complete and flexible CPU infrastructure for highly integrated embedded systems. The onboard AM62Ax processor provides up to a Quad Core Cortex-A53 64-bit RISC processor with a NEON SIMD coprocessor. This microprocessor unit (MPU) can run a rich set of real-time operating systems containing software applications programming interfaces (APIs) expected by modern system designers. The ARM architecture supports several operating systems, including Linux. In addition to the Cortex-A53, the AM62Ax family also offers a Single Core Arm Cortex-R5F MCU at up to 800 MHz as well as a deep learning accelerator engine that is based on a single C7x DSP core. The Cortex-R5F runs independently of the main Cortex-A53 MPU complex and has access to all the on-chip peripherals as well as all external memory and can be used for any purpose. Typical applications for the R5F might include managing an EtherCAT master interface, providing safety critical software operation or real-time handling of attached peripherals, etc. The deep learning accelerator provides a C7x floating point DSP at up to 40 GFLOPS paired with a Matrix Multiple Accelerator that supports up to 2 TOPS (8b) for artificial intelligence (AI) applications. Coupled with on-chip Vision Processing Accelerators and camera Image Signal Processing, the AM62Ax processor is a good fit for edge AI applications.
Datasheet
Description
The MitySOM-AM62A family of system-on-modules features the Texas Instruments Sitara AM62Ax Processor. The module includes (optional) eMMC FLASH, (optional) Octal or Quad SPI NOR FLASH, and LPDDR4 RAM memory subsystems. A MitySOM-AM62 provides a complete and flexible CPU infrastructure for highly integrated embedded systems. The onboard AM62Ax processor provides up to a Quad Core Cortex-A53 64-bit RISC processor with a NEON SIMD coprocessor. This microprocessor unit (MPU) can run a rich set of real-time operating systems containing software applications programming interfaces (APIs) expected by modern system designers. The ARM architecture supports several operating systems, including Linux. In addition to the Cortex-A53, the AM62Ax family also offers a Single Core Arm Cortex-R5F MCU at up to 800 MHz as well as a deep learning accelerator engine that is based on a single C7x DSP core. The Cortex-R5F runs independently of the main Cortex-A53 MPU complex and has access to all the on-chip peripherals as well as all external memory and can be used for any purpose. Typical applications for the R5F might include managing an EtherCAT master interface, providing safety critical software operation or real-time handling of attached peripherals, etc. The deep learning accelerator provides a C7x floating point DSP at up to 40 GFLOPS paired with a Matrix Multiple Accelerator that supports up to 2 TOPS (8b) for artificial intelligence (AI) applications. Coupled with on-chip Vision Processing Accelerators and camera Image Signal Processing, the AM62Ax processor is a good fit for edge AI applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Production-ready Sitara AM62Ax-based System on Module - MitySOM-AM62A - Critical Link, LLC
Syracuse, NY, USA
Production-ready Sitara AM62Ax-based System on Module
MitySOM-AM62A
Production-ready Sitara AM62Ax-based System on Module MitySOM-AM62A
The MitySOM-AM62A family of system-on-modules features the Texas Instruments Sitara AM62Ax Processor. The module includes (optional) eMMC FLASH, (optional) Octal or Quad SPI NOR FLASH, and LPDDR4 RAM memory subsystems. A MitySOM-AM62 provides a complete and flexible CPU infrastructure for highly integrated embedded systems. The onboard AM62Ax processor provides up to a Quad Core Cortex-A53 64-bit RISC processor with a NEON SIMD coprocessor. This microprocessor unit (MPU) can run a rich set of real-time operating systems containing software applications programming interfaces (APIs) expected by modern system designers. The ARM architecture supports several operating systems, including Linux. In addition to the Cortex-A53, the AM62Ax family also offers a Single Core Arm Cortex-R5F MCU at up to 800 MHz as well as a deep learning accelerator engine that is based on a single C7x DSP core. The Cortex-R5F runs independently of the main Cortex-A53 MPU complex and has access to all the on-chip peripherals as well as all external memory and can be used for any purpose. Typical applications for the R5F might include managing an EtherCAT master interface, providing safety critical software operation or real-time handling of attached peripherals, etc. The deep learning accelerator provides a C7x floating point DSP at up to 40 GFLOPS paired with a Matrix Multiple Accelerator that supports up to 2 TOPS (8b) for artificial intelligence (AI) applications. Coupled with on-chip Vision Processing Accelerators and camera Image Signal Processing, the AM62Ax processor is a good fit for edge AI applications.

The MitySOM-AM62A family of system-on-modules features the Texas Instruments Sitara AM62Ax Processor. The module includes (optional) eMMC FLASH, (optional) Octal or Quad SPI NOR FLASH, and LPDDR4 RAM memory subsystems. A MitySOM-AM62 provides a complete and flexible CPU infrastructure for highly integrated embedded systems.

The onboard AM62Ax processor provides up to a Quad Core Cortex-A53 64-bit RISC processor with a NEON SIMD coprocessor. This microprocessor unit (MPU) can run a rich set of real-time operating systems containing software applications programming interfaces (APIs) expected by modern system designers. The ARM architecture supports several operating systems, including Linux.

In addition to the Cortex-A53, the AM62Ax family also offers a Single Core Arm Cortex-R5F MCU at up to 800 MHz as well as a deep learning accelerator engine that is based on a single C7x DSP core. The Cortex-R5F runs independently of the main Cortex-A53 MPU complex and has access to all the on-chip peripherals as well as all external memory and can be used for any purpose. Typical applications for the R5F might include managing an EtherCAT master interface, providing safety critical software operation or real-time handling of attached peripherals, etc.

The deep learning accelerator provides a C7x floating point DSP at up to 40 GFLOPS paired with a Matrix Multiple Accelerator that supports up to 2 TOPS (8b) for artificial intelligence (AI) applications. Coupled with on-chip Vision Processing Accelerators and camera Image Signal Processing, the AM62Ax processor is a good fit for edge AI applications.

Supplier's Site Datasheet

Technical Specifications

  Critical Link, LLC
Product Category Computer-on-Module (COM)
Product Number MitySOM-AM62A
Product Name Production-ready Sitara AM62Ax-based System on Module
Form Factor System-On-Module (SOM)
Processor / CPU Texas Instruments Sitara AM62Ax Processor
Ports / Buses I2C; SPI; USB
Unlock Full Specs
to access all available technical data

Similar Products

SMARC® Rel. 2.0 Computer on Module (CoM) with Xilinx® Zynq® Ultrascale+TM MPSoC. (RUSSELL - B71) - SOM-SMARC-ZU - SECO
Specs
Processor / CPU Xilinx® Zynq® Ultrascale+™ CG/EG/EV MPSoCs in C784 package
Ports / Buses I2C; PCIe; Serial Interface; SPI; USB
Features Speaker Support
View Details
Dual Cortex A9 and User Programmable FPGA System on Module with Dual Side Connectors - MitySOM-5CSx with Dual Side Connectors - Critical Link, LLC
Specs
Form Factor System-On-Module (SOM)
Processor / CPU Intel/Altera Cyclone V SX Processor
Ports / Buses I2C; PCIe; SPI; USB
View Details
COM Express Module, Type 6, 1.7GHz Intel Core i7 - IBR-i7-3517UE - Sealevel Systems, Inc.
Specs
Form Factor COM Express Basic
Processor / CPU Intel Core™ Duo
Ports / Buses PCIe
View Details
Freescale QorIQ™ P4040 or P4080 COM Module - COMX-P4080 - Artesyn Embedded Power
Specs
Form Factor COM Express Basic
Processor / CPU Freescale QorIQ P4080, Eight Cores Running at 1.5 GHz
Ports / Buses I2C; PCIe; SPI; USB; IEEE-1588
View Details