Aaeon Systems Inc. COM Express CPU Module With Onboard Intel Atom Z530/Z510 Processors NanoCOM-U15 A 2.0

Description
Applications Healthcare Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage Features Onboard Intel® Atom™ Z530/Z510 Processors Intel® System Controller Hub US15W Onboard DDR2 533 Memory Chip, Max. 1 GB Gigabit Ethernet Up To 24-bit LVDS LCD, SDVO Connector x 1 High Definition Audio Interface PATA SSD (Up To 4 GB) x 1, SATA 3.0Gb/s x 1 USB2.0 x 8 PCI-Express [x1] x 1 (x 2: Optional) Wide DC Input Range, +4.75V To +14.7V (Optional) COM Express Pin-out Type 1 Nano Module Size, 84mm x 55mm, COM,0 Rev. 1.0
Description
Applications Healthcare Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage Features Onboard Intel® Atom™ Z530/Z510 Processors Intel® System Controller Hub US15W Onboard DDR2 533 Memory Chip, Max. 1 GB Gigabit Ethernet Up To 24-bit LVDS LCD, SDVO Connector x 1 High Definition Audio Interface PATA SSD (Up To 4 GB) x 1, SATA 3.0Gb/s x 1 USB2.0 x 8 PCI-Express [x1] x 1 (x 2: Optional) Wide DC Input Range, +4.75V To +14.7V (Optional) COM Express Pin-out Type 1 Nano Module Size, 84mm x 55mm, COM,0 Rev. 1.0

Suppliers

Company
Product
Description
Supplier Links
COM Express CPU Module With Onboard Intel Atom Z530/Z510 Processors - NanoCOM-U15 A 2.0 - Aaeon Systems Inc.
Brea, CA, USA
COM Express CPU Module With Onboard Intel Atom Z530/Z510 Processors
NanoCOM-U15 A 2.0
COM Express CPU Module With Onboard Intel Atom Z530/Z510 Processors NanoCOM-U15 A 2.0
Applications Healthcare Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage Features Onboard Intel® Atom™ Z530/Z510 Processors Intel® System Controller Hub US15W Onboard DDR2 533 Memory Chip, Max. 1 GB Gigabit Ethernet Up To 24-bit LVDS LCD, SDVO Connector x 1 High Definition Audio Interface PATA SSD (Up To 4 GB) x 1, SATA 3.0Gb/s x 1 USB2.0 x 8 PCI-Express [x1] x 1 (x 2: Optional) Wide DC Input Range, +4.75V To +14.7V (Optional) COM Express Pin-out Type 1 Nano Module Size, 84mm x 55mm, COM,0 Rev. 1.0

Applications

  • Healthcare
  • Retail & Advertising
  • Test & Measurement
  • Gaming & Entertainment
  • Industrial Automation
  • Security
  • Defense & Government
  • Digital Signage

Features

  • Onboard Intel® Atom™ Z530/Z510 Processors
  • Intel® System Controller Hub US15W
  • Onboard DDR2 533 Memory Chip, Max. 1 GB
  • Gigabit Ethernet
  • Up To 24-bit LVDS LCD, SDVO Connector x 1
  • High Definition Audio Interface
  • PATA SSD (Up To 4 GB) x 1, SATA 3.0Gb/s x 1
  • USB2.0 x 8
  • PCI-Express [x1] x 1 (x 2: Optional)
  • Wide DC Input Range, +4.75V To +14.7V (Optional)
  • COM Express Pin-out Type 1
  • Nano Module Size, 84mm x 55mm, COM,0 Rev. 1.0
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Computer-on-Module (COM)
Product Number NanoCOM-U15 A 2.0
Product Name COM Express CPU Module With Onboard Intel Atom Z530/Z510 Processors
Processor / CPU Intel® AtomTM
Ports / Buses USB
Features Watchdog Timer
Unlock Full Specs
to access all available technical data

Similar Products

Production-ready Mini System on Module based on Altera Agilex 5E FPGA - MitySOM-A5E Mini System on Module - Critical Link, LLC
Specs
Form Factor System-On-Module (SOM)
Processor / CPU Altera Agilex 5E SoC
Ports / Buses I2C; SPI; USB; MIPI, UART, SPi, RGMII, Ethernet, Display Port, GPIO
View Details
COM Express Module, Type 6, 1.8GHz Intel Atom N2800 - TCA/N2800 - Sealevel Systems, Inc.
Specs
Form Factor COM Express Basic
Processor / CPU Intel® AtomTM
Ports / Buses PCIe
View Details
Freescale QorIQ™ P2020 COM Module - COMX-P2020 - Artesyn Embedded Power
Specs
Form Factor COM Express Basic
Processor / CPU Freescale QorIQ P2020, Two Cores Running at 1.2 GHz
Ports / Buses PCIe; SPI; USB; IEEE-1588, UART, VGA
View Details
ETX CPU Module with Onboard Intel Atom D525/N455/D425 Processors - ETX-LN - Aaeon Systems Inc.
Specs
Processor / CPU Intel® AtomTM
Ports / Buses USB
Features Watchdog Timer
View Details