congatec Datasheets for Computer-on-Module (COM)

Computer-on-Modules (COM) are highly integrated single-board computers built on a single circuit board. They are used in embedded applications.
Computer-on-Module (COM): Learn more

Product Name Notes
COM Express Basic Type 7 Server Class module based on AMD EPYC™ 3000 processor series AMD EPYC™ Embedded 3000 Series up to 16 Cores, 32MB Cache and 30..100W TDP 4x...
COM Express Type 6 Basic module based on 11th Generation Intel® Core™ processor family (code name "Tiger Lake-H") Embedded/Industrial use condition Extended temperature options available PCI Express Gen 4 AI/DL...
COM Express Type 6 Basic module based on 8th Generation Intel® Core™ processor family 8th Generation Intel® Core™ processor with up to 6 Cores Intel® Xeon® processors for data center...
COM Express Type 6 Compact based on Intel® Atom® x6000E, Intel® Pentium® and Celeron® J processor series COM Express Type 6 Compact based on Intel® Atom® x6000E Series and Intel®
COM Express Type 6 Compact module based on 11th Gen Intel® Core™ processor family (code name "Tiger Lake") and soldered down memory Embedded/Industrial use condition Extended temperature options available PCI...
COM Express Type 6 Compact module based on 11th Gen Intel® Core™ processor family (code name "Tiger Lake") COM Express Type 6 Compact PCI Express Gen 4 ​ Embedded/Industrial use...
COM Express Type 6 Compact module based on 12th Gen Intel® Core™ embedded mobile processors (code name "Alder Lake") Intel® hybrid design combines Performance-cores with Efficient–cores Up to Intel® Iris®
COM Express Type 6 Compact module based on 8th Generation Intel® Core™ SOC processor family Up to 4 cores Configuration of display mode by software (LVDS/eDP) Low power consumption (TDP...
COM Express Type 6 Compact module based on AMD Embedded Ryzen V2000 embedded processor series COM Express Compact Type 6 Next gen 7nm SOC High performance Zen 2 CPU &
COM Express Type 7 Basic module based on Intel® Xeon® D processor series (code name "Ice Lake") Industrial Use Condition with extended Temperature options 32 PCIe Express lanes AI Capabilities...
COM Express Type 7 Basic module based on the latest Intel® Atom C3000 processor family Type 7 entry level module Industrial Temperature Range Up to Intel® Atom™ C3958 with 16...
COM Express Type 7 Basic module based on the latest Intel® Xeon™ and Intel® Pentium™ processor family Up to Intel® Xeon® D 1577 with 16 Cores 2x 10 Gigabit Ethernet...
COM Express® Mini Type 10 module based on 5th Generation Intel® Atom™ processors Intel 9th generation (Gen 9) LP graphics Up to 4k resolution (4096x2160@60Hz) 4K Codec Decode & Encode...
COM Express® Mini Type 10 module based on Intel® Atom® x6000E, Intel® Pentium® and Celeron® J processor series High performance Intel® UHD Graphics (Gen11) Options for Industrial Temperature Range -40°C...
COM Express® Type 6 module based on AMD Ryzen Embedded V1000 Series SOC AMD’s Next Gen V1000 processor Series “Zen” core architecture with up to 4 cores Improved graphic performance...
COM-HPC Client Size A high performance module based on 11th Gen Intel® Core™ processor series (code name "Tiger Lake") COM HPC Client Size A PCI Express Gen 4 ​ Embedded/Industrial...
COM-HPC Client Size A high performance module based on 12th Gen Intel® Core™ processor series (code name "Alder Lake") Intel® hybrid design combines Performance-cores with Efficient–cores UP to Intel® Iris®
COM-HPC Client Size B high performance module based on 11th Gen Intel® Core™ processor series (code name "Tiger Lake-H") Embedded/Industrial use condition Extended temperature options available PCI Express Gen 4...
COM-HPC Client Size C high performance module based on 12th Gen Intel® Core™ processor series (code name "Alder Lake") Intel® hybrid design combines Performance-cores with Efficient–cores Intel® UHD Graphics 770...
COM-HPC Server Size D module based on Intel® Xeon® D processor series (code name "Ice Lake") Industrial Use Condition with extended Temperature options 32 PCIe Express lanes AI Capabilities with...
COM-HPC Server Size E module based on Intel® Xeon® D processor series (code name "Ice Lake") Industrial Use Condition with extended Temperature options 48 PCIe Express lanes AI Capabilities with...
Highest performance Qseven module with 5th Generation Intel® Atom™ / Celeron® / Pentium® processors Intel® Atom™ Quad Core on Qseven Intel 9th generation (Gen 9) LP graphics Up to 4k...
Qseven module based on Intel® Atom® x6000E, Intel® Pentium® and Celeron® J processor series High performance Intel® UHD Graphics (Gen11) Options for Industrial Temperature Range -40°C to 85°C Options for...
Qseven module based on NXP i.MX 8M Plus 14nm processor series with ARM 4-Core Cortex-A53 / M7 + NPU NXP i.MX 8M Plus 14nm processor series with ARM 4-Core Cortex-A53...
SMARC 2.0 module based on 5th Generation Intel® Atom™ / Celeron® / Pentium® processors Low Power Intel® Atom™, Celeron® and Pentium® processor High performance Intel® Gen. 9 graphics Industrial Temperature...
SMARC 2.0 module based on NXP i.MX8 ARM Cortex-A72, Cortex-A53 and Cortex-M4 processors NXP i.MX8 ARM Cortex-A72, Cortex-A53 and Cortex-M4 Advanced Graphics, Performance and Virtualization 3D Graphics up to 4K...
SMARC 2.0 module based on NXP i.MX8M Mini processor series SMARC 2.0 Module based on NXP i.MX 8M Mini Scalable ARM Performance with up to 4x 1.8GHz Cortex-A53 and 1x...
SMARC 2.0 module based on Ultra Low Power NXP i.MX8-X series NXP i.MX8-X ARM Cortex-A35 and Cortex-M4F Ultra Low Power 2-5W Industrial grade, improved Reliability and Virtualization 3D Graphics up...
SMARC 2.1 module based on Intel® Atom® x6000E and Intel® Pentium® and Celeron® J Series processors High performance Intel® UHD Graphics (Gen11) Options for Industrial Temperature Range -40°C to 85°C...
SMARC 2.1 module based on NXP i.MX 8M Plus 14nm processor series with ARM 4-Core Cortex-A53 / M7 + NPU NXP i.MX 8M Plus 14nm processor series with ARM 4-Core...