BSWS series sensor wire seals are compression fittings designed to seal insulated leads from sensors, such as bearing temperature sensors, through pressure boundaries in rotating equipment like motors, generators, and turbines. They are constructed from 303 stainless steel with a Viton™ sealant and accommodate 2 to 14 wires depending on the model. Standard versions seal wire diameters over insulation ranging from 0.028 to 0.127 inch and feature 1/2 NPT or 3/4 NPT threads. The seals support a pressure rating of 50 PSIG (3.4 bar) and a temperature range of ambient to 100 °F (38 °C). The sealant is replaceable, enabling reuse and field maintenance.
Continuous Wire Feedthrough for Embedded Bearing Temperature Sensors while sealing securely to prevent oil wicking along the leads.
Conax Technologies BEARING SENSOR WIRE SEAL efficiently seals directly on the individual insulated leads of an embedded bearing temperature sensor exiting an oil-filled bearing housing.
Typical applications include the sealing of these leads on large motors, generators, turbines, pumps, compressors and journal bearing pedestals.
Features:
* Stainless Steel Fitting
* For Bearing Oil Sealing
* Easy Installation – No “Potting”
* Seals 2 to 14 Wires
* Pressure: to 50 PSI (3.4 bar)
* Temperature Range: Ambient to 100°F (37.8°C)
* Field Adjustable
* Reusable Fitting
| Conax Technologies | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | BSWS |
| Product Name | Sensor Wire Seal |
| Application | Cable & Wire; Sensors |
| Material | Viton |
| Mounting Size | 0.5000 to 0.7500 inch (12.7 to 19.05 mm) |
| Number of Elements | 2 to 14 # |