Conax Technologies Metal Ferrule Compression Seal Fitting MK

Description
Conax Technologies Model MK Midlock Glands seal a single tube or probe. Featuring a metal-to-metal seal rather than our standard soft sealant technology, MK glands are used where a joint must be opened and resealed in the same setting. Their unique design forms the seal well within the body housing to provide superior performance in high vibration applications. Features: Metal to Metal Seal Seals 1 Element For Gas or Liquid Stainless Steel Throughout Easy To Use - Slide Assembled Fitting Over Tube or Probe and Simply Tighten at Desired Location Single Ferrule Is Self-Aligning (No Lost Pieces) May Be Opened and Resealed Temperature Range From Cryogenic to +1600°F (+870°C) Pressure*: Vacuum to 10,000 PSI (690 bar) Suitable For High Vibration Applications Application Ideas: Pressure or vacuum sealing of thermocouple and RTD probes, tube shielded thermistor probes, laboratory test lines, etc. Use where joint must be opened and resealed in same setting. All metal MIDLOCK fittings may be opened and resealed at fixed immersion depth.
Request a Quote
Description
Conax Technologies Model MK Midlock Glands seal a single tube or probe. Featuring a metal-to-metal seal rather than our standard soft sealant technology, MK glands are used where a joint must be opened and resealed in the same setting. Their unique design forms the seal well within the body housing to provide superior performance in high vibration applications. Features: Metal to Metal Seal Seals 1 Element For Gas or Liquid Stainless Steel Throughout Easy To Use - Slide Assembled Fitting Over Tube or Probe and Simply Tighten at Desired Location Single Ferrule Is Self-Aligning (No Lost Pieces) May Be Opened and Resealed Temperature Range From Cryogenic to +1600°F (+870°C) Pressure*: Vacuum to 10,000 PSI (690 bar) Suitable For High Vibration Applications Application Ideas: Pressure or vacuum sealing of thermocouple and RTD probes, tube shielded thermistor probes, laboratory test lines, etc. Use where joint must be opened and resealed in same setting. All metal MIDLOCK fittings may be opened and resealed at fixed immersion depth.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Conax Technologies Model MK fittings are metal-to-metal seal compression fittings designed for sealing a single tube or probe in high-vibration environments where repeated opening and resqueezing at a fixed immersion depth is required. The fittings are constructed from 303 stainless steel with a replaceable self-aligning ferrule and are supplied factory-lubricated. They accommodate tube or probe diameters from 0.062 to 0.375 inches and feature a standard NPT thread connection with a pressure rating of 10,000 PSIG (689 bar) and a temperature range from cryogenic to +1600 °F (+870 °C). The body and cap hex sizes range from 0.500 to 1.000 inches depending on the tube diameter.

Datasheet Summary
Powered by GS/AI

Conax Technologies Model MK fittings are metal-to-metal seal compression fittings designed for sealing a single tube or probe in high-vibration environments where repeated opening and resqueezing at a fixed immersion depth is required. The fittings are constructed from 303 stainless steel with a replaceable self-aligning ferrule and are supplied factory-lubricated. They accommodate tube or probe diameters from 0.062 to 0.375 inches and feature a standard NPT thread connection with a pressure rating of 10,000 PSIG (689 bar) and a temperature range from cryogenic to +1600 °F (+870 °C). The body and cap hex sizes range from 0.500 to 1.000 inches depending on the tube diameter.

Suppliers

Company
Product
Description
Supplier Links
Metal Ferrule Compression Seal Fitting - MK - Conax Technologies
Buffalo, NY, United States
Metal Ferrule Compression Seal Fitting
MK
Metal Ferrule Compression Seal Fitting MK
Conax Technologies Model MK Midlock Glands seal a single tube or probe. Featuring a metal-to-metal seal rather than our standard soft sealant technology, MK glands are used where a joint must be opened and resealed in the same setting. Their unique design forms the seal well within the body housing to provide superior performance in high vibration applications. Features: Metal to Metal Seal Seals 1 Element For Gas or Liquid Stainless Steel Throughout Easy To Use - Slide Assembled Fitting Over Tube or Probe and Simply Tighten at Desired Location Single Ferrule Is Self-Aligning (No Lost Pieces) May Be Opened and Resealed Temperature Range From Cryogenic to +1600°F (+870°C) Pressure*: Vacuum to 10,000 PSI (690 bar) Suitable For High Vibration Applications Application Ideas: Pressure or vacuum sealing of thermocouple and RTD probes, tube shielded thermistor probes, laboratory test lines, etc. Use where joint must be opened and resealed in same setting. All metal MIDLOCK fittings may be opened and resealed at fixed immersion depth.

Conax Technologies Model MK Midlock Glands seal a single tube or probe. Featuring a metal-to-metal seal rather than our standard soft sealant technology, MK glands are used where a joint must be opened and resealed in the same setting. Their unique design forms the seal well within the body housing to provide superior performance in high vibration applications.

Features:

  • Metal to Metal Seal
  • Seals 1 Element
  • For Gas or Liquid
  • Stainless Steel Throughout
  • Easy To Use - Slide Assembled Fitting Over Tube or Probe and Simply Tighten at Desired Location
  • Single Ferrule Is Self-Aligning (No Lost Pieces)
  • May Be Opened and Resealed
  • Temperature Range From Cryogenic to +1600°F (+870°C)
  • Pressure*: Vacuum to 10,000 PSI (690 bar)
  • Suitable For High Vibration Applications

Application Ideas:
Pressure or vacuum sealing of thermocouple and RTD probes, tube shielded thermistor probes, laboratory test lines, etc. Use where joint must be opened and resealed in same setting.

All metal MIDLOCK fittings may be opened and resealed at fixed immersion depth.

Supplier's Site Datasheet

Technical Specifications

  Conax Technologies
Product Category Sealing Glands
Product Number MK
Product Name Metal Ferrule Compression Seal Fitting
Application Pipe / Tube; Probes
Material Stainless Steel
Mounting Size 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
Number of Elements 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Multi-hole Metal Compression Seal Fitting - MHM - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.2500 to 0.8400 inch (6.35 to 21.34 mm)
View Details
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Multi-hole Split Compression Seal Fitting - SPGA - Conax Technologies
Specs
Application Probes
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details