Conax TechnologiesPower Compression Seal FeedthroughHPEG
Description
Features:
Each unit has a stepped electrode. Larger diameter of electrode is on the body side.
Electrode is copper (CU), stainless steel (SS) and nickel (NI).
Max amperage rating:
Gland Type
CU
SS
NI
093/187
20
10
3
187/312
60
25
9
Voltage rating 2000VDC
Body material is 316SS, ASTM 479
SST nuts and washers for NI and SS, brass for CU
All prices include a pressure test at 68°F
Conax Technologies
Done
Request a Quote
Email Supplier
Description
Features:
Each unit has a stepped electrode. Larger diameter of electrode is on the body side.
Electrode is copper (CU), stainless steel (SS) and nickel (NI).
Max amperage rating:
Gland Type
CU
SS
NI
093/187
20
10
3
187/312
60
25
9
Voltage rating 2000VDC
Body material is 316SS, ASTM 479
SST nuts and washers for NI and SS, brass for CU
All prices include a pressure test at 68°F
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
HPEG is a high-pressure electrode feedthrough designed for installation onto pressure vessel walls using threaded mounting configurations, with a maximum pressure rating of 20,000 PSIG at 68 °F (20 °C). The assembly features a stepped electrode with a larger diameter on the body side and is constructed of 316 SST with a proprietary sealant. Electrodes are available in copper (CU), stainless steel (SS), or nickel (NI), with maximum amperage ratings of 20 A for CU, 10 A for SS, and 3 A for NI for the 093/187 size, and 60 A for CU, 25 A for SS, and 9 A for NI for the 187/312 size. The voltage rating is 2000 VDC. SST nuts and washers are used for nickel and stainless steel electrodes, while brass is used for copper electrodes. All units are factory pressure tested at 68 °F (20 °C).
Datasheet Summary Powered by GS/AI
HPEG is a high-pressure electrode feedthrough designed for installation onto pressure vessel walls using threaded mounting configurations, with a maximum pressure rating of 20,000 PSIG at 68 °F (20 °C). The assembly features a stepped electrode with a larger diameter on the body side and is constructed of 316 SST with a proprietary sealant. Electrodes are available in copper (CU), stainless steel (SS), or nickel (NI), with maximum amperage ratings of 20 A for CU, 10 A for SS, and 3 A for NI for the 093/187 size, and 60 A for CU, 25 A for SS, and 9 A for NI for the 187/312 size. The voltage rating is 2000 VDC. SST nuts and washers are used for nickel and stainless steel electrodes, while brass is used for copper electrodes. All units are factory pressure tested at 68 °F (20 °C).
Features:
Each unit has a stepped electrode. Larger diameter of electrode is on the body side.
Electrode is copper (CU), stainless steel (SS) and nickel (NI).
Max amperage rating:
Gland Type
CU
SS
NI
093/187
20
10
3
187/312
60
25
9
Voltage rating 2000VDC
Body material is 316SS, ASTM 479
SST nuts and washers for NI and SS, brass for CU
All prices include a pressure test at 68°F
Features:
Each unit has a stepped electrode. Larger diameter of electrode is on the body side.
Electrode is copper (CU), stainless steel (SS) and nickel (NI).