Conax Technologies Power Compression Seal Feedthrough EGT

Description
Features: Seals 1 Electode or Element For Gas or Non-Conductive Liquid Stainless Steel Reusable Fitting "Soft Sealant" Electrode Easily Assembled or Replaced In Field Pressure*: Vacuum to 2,500 PSI (170 bar) (Refer to Pressure Rating Guide) Voltage: To 8000 VDC Amperage: To 525 Available Without Electrode Application Ideas: Bare electrical feedthrough for vacuum furnaces, liquid level probes, transformers, environmental chamber power leads, etc. Electrically and/or thermally isolate electrodes, tubes or temperature sensors.
Request a Quote
Description
Features: Seals 1 Electode or Element For Gas or Non-Conductive Liquid Stainless Steel Reusable Fitting "Soft Sealant" Electrode Easily Assembled or Replaced In Field Pressure*: Vacuum to 2,500 PSI (170 bar) (Refer to Pressure Rating Guide) Voltage: To 8000 VDC Amperage: To 525 Available Without Electrode Application Ideas: Bare electrical feedthrough for vacuum furnaces, liquid level probes, transformers, environmental chamber power leads, etc. Electrically and/or thermally isolate electrodes, tubes or temperature sensors.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EGT series comprises single-electrode feedthroughs designed to electrically and thermally isolate electrodes, tubes, or temperature sensors in vacuum furnaces, liquid level probes, and environmental chambers, while sealing against gases and liquids. Constructed with a continuous Teflon™ insulator and sealant, these feedthroughs support voltages up to 8000VDC and amperages up to 525A, with pressure ratings from vacuum to 2500 PSIG (172 bar) dependent on size. Bodies are made from 303 SST or 316L SST for weld-neck variants, with conductors available in copper, nickel, or 303 stainless steel. Cap styles A and B provide either single or double threading for mounting. The design permits field replacement of sealants and electrodes. Temperature range is -185°C to +232°C. All models are supplied factory-lubricated and require relubrication for reuse or after welding. Physical dimensions and pressure ratings vary by conductor diameter and mounting style, as specified per catalog number.

Datasheet Summary
Powered by GS/AI

The EGT series comprises single-electrode feedthroughs designed to electrically and thermally isolate electrodes, tubes, or temperature sensors in vacuum furnaces, liquid level probes, and environmental chambers, while sealing against gases and liquids. Constructed with a continuous Teflon™ insulator and sealant, these feedthroughs support voltages up to 8000VDC and amperages up to 525A, with pressure ratings from vacuum to 2500 PSIG (172 bar) dependent on size. Bodies are made from 303 SST or 316L SST for weld-neck variants, with conductors available in copper, nickel, or 303 stainless steel. Cap styles A and B provide either single or double threading for mounting. The design permits field replacement of sealants and electrodes. Temperature range is -185°C to +232°C. All models are supplied factory-lubricated and require relubrication for reuse or after welding. Physical dimensions and pressure ratings vary by conductor diameter and mounting style, as specified per catalog number.

Suppliers

Company
Product
Description
Supplier Links
Power Compression Seal Feedthrough - EGT - Conax Technologies
Buffalo, NY, United States
Power Compression Seal Feedthrough
EGT
Power Compression Seal Feedthrough EGT
Features: Seals 1 Electode or Element For Gas or Non-Conductive Liquid Stainless Steel Reusable Fitting "Soft Sealant" Electrode Easily Assembled or Replaced In Field Pressure*: Vacuum to 2,500 PSI (170 bar) (Refer to Pressure Rating Guide) Voltage: To 8000 VDC Amperage: To 525 Available Without Electrode Application Ideas: Bare electrical feedthrough for vacuum furnaces, liquid level probes, transformers, environmental chamber power leads, etc. Electrically and/or thermally isolate electrodes, tubes or temperature sensors.

Features:

  • Seals 1 Electode or Element
  • For Gas or Non-Conductive Liquid
  • Stainless Steel Reusable Fitting
  • "Soft Sealant"
  • Electrode Easily Assembled or Replaced In Field
  • Pressure*: Vacuum to 2,500 PSI (170 bar) (Refer to Pressure Rating Guide)
  • Voltage: To 8000 VDC
  • Amperage: To 525
  • Available Without Electrode

Application Ideas:
Bare electrical feedthrough for vacuum furnaces, liquid level probes, transformers, environmental chamber power leads, etc.
Electrically and/or thermally isolate electrodes, tubes or temperature sensors.

Supplier's Site Datasheet

Technical Specifications

  Conax Technologies
Product Category Electrical Feedthroughs
Product Number EGT
Product Name Power Compression Seal Feedthrough
Electrical Feedthrough Type Power; Electrode
Connector Type NPT or SAE Threads and Weld-neck Style
Feedthrough Mount Threaded
Voltage 8000 volts
Unlock Full Specs
to access all available technical data

Similar Products

HAST Feedthrough Nickel Plated Copper Wire, High Current -  - Conax Technologies
Specs
Feedthrough Mount Flange; Threaded
View Details
Bearing Sensor Wire Compression Seal Feedthrough - BSWS - Conax Technologies
Specs
Feedthrough Mount Threaded
Temperature Range 37.8 C (100 F)
Mounting Diameter 0.1320 inch (3.35 mm)
View Details
High Density Feedthrough Assembly - HD - Conax Technologies
Specs
Electrical Feedthrough Type Electrode
Feedthrough Mount Nut
Voltage 100 volts
View Details
Power Compression Seal Feedthrough - HEGPK - Conax Technologies
Specs
Electrical Feedthrough Type Electrode
Feedthrough Mount Threaded
Temperature Range 0.0 to 480 C (32 to 896 F)
View Details