BSWS series bearing sensor wire seals are compression fittings designed to seal insulated sensor leads exiting oil-filled bearing housings in large motors, generators, turbines, pumps, compressors, and journal bearing pedestals. They are constructed with 303 stainless steel bodies and Viton™ sealant, and seal 2 to 14 wires with outside diameters ranging from 0.028 to 0.127 inch. The fittings feature 1/2 NPT or 3/4 NPT threads and are rated for vacuum to 50 PSIG (3.4 bar) at ambient to 100 °F (38 °C). Sealant is replaceable, enabling field maintenance and reuse. Mounting styles include standard threaded caps and optional SAE/MS, weld neck, or flange mounts.
Continuous Wire Feedthrough for Embedded Bearing Temperature Sensors while sealing securely to prevent oil wicking along the leads.
Conax Technologies BEARING SENSOR WIRE SEAL efficiently seals directly on the individual Teflon® insulated leads of an embedded bearing temperature sensor exiting an oil-filled bearing housing.
Typical applications include the sealing of these leads on large motors, generators, turbines, pumps, compressors and journal bearing pedestals.
Features:
| Conax Technologies | |
|---|---|
| Product Category | Electrical Feedthroughs |
| Product Number | BSWS |
| Product Name | Bearing Sensor Wire Compression Seal Feedthrough |
| Feedthrough Mount | Threaded |