Conax Technologies Instrumentation Wire Compression Seal Feedthrough TG

Description
Features: Pressure/Vacuum Compression Seal Stainless Steel Reusable Fitting "Soft Sealant" Wires Easily Assembled or Replaced In Field Temperature Range From -300°F to +1600°F (-185°C to +870°C) Pressure*: Vacuum to 10,000 PSI (690 bar) Seals 1 to 16 Elements Application Ideas: Pressure or vacuum sealing of various solid bare wire transducers - ie: thermocouples, strain gauges, thermistors and RTD leads. Sealing of bare solid conductors through a pressure vessel supplying current at low voltage (millivolts) to instrumentation within the vessel. Bare wire may be replaced with insulated solid wire with an equivalent O.D. to provide a higher voltage capability. See TG Gland with 24 AWG. Seal thermocouple leads on high temperature tubewell type sensors.
Request a Quote Datasheet
Description
Features: Pressure/Vacuum Compression Seal Stainless Steel Reusable Fitting "Soft Sealant" Wires Easily Assembled or Replaced In Field Temperature Range From -300°F to +1600°F (-185°C to +870°C) Pressure*: Vacuum to 10,000 PSI (690 bar) Seals 1 to 16 Elements Application Ideas: Pressure or vacuum sealing of various solid bare wire transducers - ie: thermocouples, strain gauges, thermistors and RTD leads. Sealing of bare solid conductors through a pressure vessel supplying current at low voltage (millivolts) to instrumentation within the vessel. Bare wire may be replaced with insulated solid wire with an equivalent O.D. to provide a higher voltage capability. See TG Gland with 24 AWG. Seal thermocouple leads on high temperature tubewell type sensors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation Wire Compression Seal Feedthrough - TG - Conax Technologies
Buffalo, NY, United States
Instrumentation Wire Compression Seal Feedthrough
TG
Instrumentation Wire Compression Seal Feedthrough TG
Features: Pressure/Vacuum Compression Seal Stainless Steel Reusable Fitting "Soft Sealant" Wires Easily Assembled or Replaced In Field Temperature Range From -300°F to +1600°F (-185°C to +870°C) Pressure*: Vacuum to 10,000 PSI (690 bar) Seals 1 to 16 Elements Application Ideas: Pressure or vacuum sealing of various solid bare wire transducers - ie: thermocouples, strain gauges, thermistors and RTD leads. Sealing of bare solid conductors through a pressure vessel supplying current at low voltage (millivolts) to instrumentation within the vessel. Bare wire may be replaced with insulated solid wire with an equivalent O.D. to provide a higher voltage capability. See TG Gland with 24 AWG. Seal thermocouple leads on high temperature tubewell type sensors.

Features:

  • Pressure/Vacuum Compression Seal
  • Stainless Steel Reusable Fitting
  • "Soft Sealant"
  • Wires Easily Assembled or Replaced In Field
  • Temperature Range From -300°F to +1600°F (-185°C to +870°C)
  • Pressure*: Vacuum to 10,000 PSI (690 bar)
  • Seals 1 to 16 Elements

Application Ideas:

  • Pressure or vacuum sealing of various solid bare wire transducers - ie: thermocouples, strain gauges, thermistors and RTD leads.
  • Sealing of bare solid conductors through a pressure vessel supplying current at low voltage (millivolts) to instrumentation within the vessel.
  • Bare wire may be replaced with insulated solid wire with an equivalent O.D. to provide a higher voltage capability. See TG Gland with 24 AWG.
  • Seal thermocouple leads on high temperature tubewell type sensors.
Supplier's Site Datasheet

Technical Specifications

  Conax Technologies
Product Category Electrical Feedthroughs
Product Number TG
Product Name Instrumentation Wire Compression Seal Feedthrough
Electrical Feedthrough Type Thermocouple
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Instrumentation Wire Compression Seal Feedthrough - TGM - Conax Technologies
Specs
Electrical Feedthrough Type Thermocouple
Feedthrough Mount Threaded
Temperature Range 760 C (1400 F)
View Details
HAST Feedthrough Thermocouple Temperature Validation, High Density -  - Conax Technologies
Specs
Electrical Feedthrough Type Thermocouple
Feedthrough Mount Flange; Threaded
View Details