Conax Technologies Profibus® PA/Foundation™ Fieldbus Transmitter Din Rail (ATEX/CSA) 6350A

Description
PROFIBUS® PA Ver. 3.0 FOUNDATION™ Fieldbus Ver. ITK 4.6 Automatic Switch Between Protocols Basic or LAS Capability with Foundation Fieldbus 1- or 2-Channel Version Complies with European ATEX and CSA/FM Requirements for Hazardous Location Application: Linearized temperature measurement with RTD or TC sensor. Difference, average or redundant temperature measurement with RTD or TC sensor. Linear resistance, potentiometer and bipolar mV measurement. Technical Characteristics: Bus transmitter with both PROFIBUS® PA and FOUNDATION™ Fieldbus communication. A unique switch function ensures automatic shift between the two protocols. Set-up for PROFIBUS® PA can be done via Siemens Simatic® PDM®, ABB Melody/Harmony and Mesto DNA software and for FOUNDATION™ Fieldbus via Emerson DeltaV, Yokogawa CS 1000/CS 3000, ABB Melody/Harmony and Honeywell Experion software. Built-in simulation mode function. Polarity-independent bus connection. 24 bit A/D converter ensures high resolution. PROFIBUS® PA function blocks: 2 analog. FOUNDATION™ Fieldbus function blocks: 2 analog and 1 PID. Mounting / Installation: Mounted vertically or horizontally on a DIN rail. Using the 2-channel version, up to 84 channels per meter can be mounted.
Request a Quote Datasheet
Description
PROFIBUS® PA Ver. 3.0 FOUNDATION™ Fieldbus Ver. ITK 4.6 Automatic Switch Between Protocols Basic or LAS Capability with Foundation Fieldbus 1- or 2-Channel Version Complies with European ATEX and CSA/FM Requirements for Hazardous Location Application: Linearized temperature measurement with RTD or TC sensor. Difference, average or redundant temperature measurement with RTD or TC sensor. Linear resistance, potentiometer and bipolar mV measurement. Technical Characteristics: Bus transmitter with both PROFIBUS® PA and FOUNDATION™ Fieldbus communication. A unique switch function ensures automatic shift between the two protocols. Set-up for PROFIBUS® PA can be done via Siemens Simatic® PDM®, ABB Melody/Harmony and Mesto DNA software and for FOUNDATION™ Fieldbus via Emerson DeltaV, Yokogawa CS 1000/CS 3000, ABB Melody/Harmony and Honeywell Experion software. Built-in simulation mode function. Polarity-independent bus connection. 24 bit A/D converter ensures high resolution. PROFIBUS® PA function blocks: 2 analog. FOUNDATION™ Fieldbus function blocks: 2 analog and 1 PID. Mounting / Installation: Mounted vertically or horizontally on a DIN rail. Using the 2-channel version, up to 84 channels per meter can be mounted.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Profibus® PA/Foundation™ Fieldbus Transmitter Din Rail (ATEX/CSA) - 6350A - Conax Technologies
Buffalo, NY, United States
Profibus® PA/Foundation™ Fieldbus Transmitter Din Rail (ATEX/CSA)
6350A
Profibus® PA/Foundation™ Fieldbus Transmitter Din Rail (ATEX/CSA) 6350A
PROFIBUS® PA Ver. 3.0 FOUNDATION™ Fieldbus Ver. ITK 4.6 Automatic Switch Between Protocols Basic or LAS Capability with Foundation Fieldbus 1- or 2-Channel Version Complies with European ATEX and CSA/FM Requirements for Hazardous Location Application: Linearized temperature measurement with RTD or TC sensor. Difference, average or redundant temperature measurement with RTD or TC sensor. Linear resistance, potentiometer and bipolar mV measurement. Technical Characteristics: Bus transmitter with both PROFIBUS® PA and FOUNDATION™ Fieldbus communication. A unique switch function ensures automatic shift between the two protocols. Set-up for PROFIBUS® PA can be done via Siemens Simatic® PDM®, ABB Melody/Harmony and Mesto DNA software and for FOUNDATION™ Fieldbus via Emerson DeltaV, Yokogawa CS 1000/CS 3000, ABB Melody/Harmony and Honeywell Experion software. Built-in simulation mode function. Polarity-independent bus connection. 24 bit A/D converter ensures high resolution. PROFIBUS® PA function blocks: 2 analog. FOUNDATION™ Fieldbus function blocks: 2 analog and 1 PID. Mounting / Installation: Mounted vertically or horizontally on a DIN rail. Using the 2-channel version, up to 84 channels per meter can be mounted.
  • PROFIBUS® PA Ver. 3.0
  • FOUNDATION™ Fieldbus Ver. ITK 4.6
  • Automatic Switch Between Protocols
  • Basic or LAS Capability with Foundation Fieldbus
  • 1- or 2-Channel Version
  • Complies with European ATEX and CSA/FM Requirements for Hazardous Location

Application:

  • Linearized temperature measurement with RTD or TC sensor.
  • Difference, average or redundant temperature measurement with RTD or TC sensor.
  • Linear resistance, potentiometer and bipolar mV measurement.

Technical Characteristics:

  • Bus transmitter with both PROFIBUS® PA and FOUNDATION™ Fieldbus communication. A unique switch function ensures automatic shift between the two protocols.
  • Set-up for PROFIBUS® PA can be done via Siemens Simatic® PDM®, ABB Melody/Harmony and Mesto DNA software and for FOUNDATION™ Fieldbus via Emerson DeltaV, Yokogawa CS 1000/CS 3000, ABB Melody/Harmony and Honeywell Experion software.
  • Built-in simulation mode function.
  • Polarity-independent bus connection.
  • 24 bit A/D converter ensures high resolution.
  • PROFIBUS® PA function blocks: 2 analog.
  • FOUNDATION™ Fieldbus function blocks: 2 analog and 1 PID.

Mounting / Installation:

  • Mounted vertically or horizontally on a DIN rail. Using the 2-channel version, up to 84 channels per meter can be mounted.
Supplier's Site Datasheet

Technical Specifications

  Conax Technologies
Product Category RTD Temperature Transmitters
Product Number 6350A
Product Name Profibus® PA/Foundation™ Fieldbus Transmitter Din Rail (ATEX/CSA)
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Reference Material Platinum; Nickel/Nickel Alloys
Unlock Full Specs
to access all available technical data

Similar Products

Conax Transmitter Programmable LED Indicator, 4 Relay, Front Key and PC Programmable - 5715 - Conax Technologies
Specs
Mounting Options Panel Mount, Rubber Gasket
Output Analog Current (Typical 4-20 mA); Relay or Switch Output
Supply Voltage 21.6...253 VAC, 50...60 Hz, 19.2...300 VDC
View Details
Profibus® PA/Foundation™ Fieldbus Transmitter Head Mount (ATEX / CSA / FM) - 5350A - Conax Technologies
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
View Details
Conax Transmitter Programmable LED Indicator, 2 Relay, Front Key Programmable - 5714 - Conax Technologies
Specs
Mounting Options Panel Mount, Rubber Gasket
Output Analog Current (Typical 4-20 mA); Relay or Switch Output
Supply Voltage 21.6...253 VAC, 50...60 Hz, 19.2...300 VDC
View Details
2-Wire Programmable Head Mount Universal Transmitter - 5331A - Conax Technologies
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
View Details