The 5335D is a 2-wire transmitter with HART® protocol designed for linearized temperature measurement using RTD or thermocouple sensors, resistance variation, or bipolar mV signals, converting them to a 4...20 mA current output. It features 1.5 kVAC galvanic isolation, DIN Form B mounting compatibility, and a physical size of Ø44 × 20.2 mm. The device supports 2-, 3-, and 4-wire RTD connections with cable compensation, includes sensor error detection per NAMUR NE 89, and operates with a supply voltage of 8.0 to 30 VDC. It complies with ATEX (II 1 GD, T80°C...T105°C, Ex ia IIC T4/T6) and CSA/FM intrinsic safety standards for use in hazardous locations, including Zone 0, and meets EMC standards EN 61326-1, EN 50014, EN 50020, and EN 50281-1-1.
Application:
Technical Characteristics:
Mounting / Installation:
| Conax Technologies | |
|---|---|
| Product Category | RTD Temperature Transmitters |
| Product Number | 5335D |
| Product Name | 2-Wire Transmitter with HART® Protocol Head Mount Universal (ATEX, CSA/FM) |
| Mounting Options | Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style) |
| Output | Analog Current (Typical 4-20 mA) |
| Sensor Connection | Screw Clamps or Lugs |
| Reference Material | Platinum; Nickel/Nickel Alloys |