The 5335A is a 2-wire programmable transmitter for RTD, thermocouple, resistance, or mV inputs with HART® protocol communication. It features 1.5 kVAC galvanic isolation, a 4...20 mA current output, and complies with ATEX II 3 GD EEx nA [L] II C T4 or T6 for hazardous locations. The device is DIN Form B sensor head compatible with dimensions of 44 mm diameter by 20.2 mm height and is supplied with two M4 screws on a 33 mm bolt circle. It supports cable compensation for 2-, 3-, and 4-wire RTD connections, sensor error detection per NAMUR NE 89, and operates from 8.0 to 35 VDC with a warm-up time of 5 minutes.
Application:
Technical Characteristics:
Mounting / Installation:
| Conax Technologies | |
|---|---|
| Product Category | RTD Temperature Transmitters |
| Product Number | 5335A |
| Product Name | 2-Wire Programmable Head Mount HART® Protocol Universal Transmitter |
| Mounting Options | Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style) |
| Output | Analog Current (Typical 4-20 mA) |
| Sensor Connection | Screw Clamps or Lugs |
| Reference Material | Platinum; Nickel/Nickel Alloys |