Conax Technologies Profibus® PA/Foundation™ Fieldbus Transmitter Head Mount (FISCO / ATEX / CSA / FM) 5350B

Description
PROFIBUS® PA Ver. 3.0 FOUNDATION™ Fieldbus Ver. ITK 4.6 Automatic Switch Between Protocols FISCO Certified Basic or LAS Capability with Foundation Fieldbus Complies with European ATEX & CSA/FM Requirements for Hazardous Location Installation Application: Linearized temperature measurement with RTD or TC sensor. Difference, average or redundant temperature measurement with RTD or TC sensor. Linear resistance, potentiometer and bipolar mV measurement. Technical Characteristics: Bus transmitter with both PROFIBUS® PA and FOUNDATION™ Fieldbus communication. A unique switch function ensures automatic shift between the two protocols. Set-up for PROFIBUS® PA can be done via Siemens Simatic® PDM®, ABB Melody/Harmony and Metso DNA software and for FOUNDATION™ Fieldbus via Emerson DeltaV, Yokogawa CS 1000/CS 3000, ABB Melody/Harmony and Honeywell Experion software. The simulation mode function can be activated by way of a magnet. Polarity-independent bus connection. 24 bit A/D converter ensures high resolution. PROFIBUS® PA function blocks: 2 analog. FOUNDATION™ Fieldbus function blocks: 2 analog and 1 PID. FOUNDATION™ Fieldbus capability: Basic or LAS . Mounting / Installation: DIN Form B sensor head compatible. Supplied with 2 x M4 screws on a 33 mm(1.3”) BC (optional 6-32 screws available).
Request a Quote
Description
PROFIBUS® PA Ver. 3.0 FOUNDATION™ Fieldbus Ver. ITK 4.6 Automatic Switch Between Protocols FISCO Certified Basic or LAS Capability with Foundation Fieldbus Complies with European ATEX & CSA/FM Requirements for Hazardous Location Installation Application: Linearized temperature measurement with RTD or TC sensor. Difference, average or redundant temperature measurement with RTD or TC sensor. Linear resistance, potentiometer and bipolar mV measurement. Technical Characteristics: Bus transmitter with both PROFIBUS® PA and FOUNDATION™ Fieldbus communication. A unique switch function ensures automatic shift between the two protocols. Set-up for PROFIBUS® PA can be done via Siemens Simatic® PDM®, ABB Melody/Harmony and Metso DNA software and for FOUNDATION™ Fieldbus via Emerson DeltaV, Yokogawa CS 1000/CS 3000, ABB Melody/Harmony and Honeywell Experion software. The simulation mode function can be activated by way of a magnet. Polarity-independent bus connection. 24 bit A/D converter ensures high resolution. PROFIBUS® PA function blocks: 2 analog. FOUNDATION™ Fieldbus function blocks: 2 analog and 1 PID. FOUNDATION™ Fieldbus capability: Basic or LAS . Mounting / Installation: DIN Form B sensor head compatible. Supplied with 2 x M4 screws on a 33 mm(1.3”) BC (optional 6-32 screws available).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5350B is a fieldbus transmitter for RTD, thermocouple, resistance, and mV measurements, supporting automatic switching between PROFIBUS PA Ver. 3.0 and FOUNDATION Fieldbus Ver. ITK 4.6. It features a 24-bit A/D converter, two analog function blocks for PROFIBUS PA, and two analog plus one PID block for FOUNDATION Fieldbus with Basic or LAS capability. The device is intrinsically safe for use in hazardous locations, certified to EEx ia IIC T4-T6 and EEx ib [ia] IIC T4-T6, with approvals including ATEX, FM, UL, CSA, INMETRO, and NEPSI. It operates on 9 to 30 VDC, with a current consumption below 11 mA, and complies with FISCO standards. The transmitter has a diameter of 44 mm and height of 20.2 mm, is DIN Form B compatible, and has an IP68 enclosure rating. Vibration resistance meets IEC 60068-2-6 and IEC 60068-2-64 at 4 g from 2 to 100 Hz.

Datasheet Summary
Powered by GS/AI

The 5350B is a fieldbus transmitter for RTD, thermocouple, resistance, and mV measurements, supporting automatic switching between PROFIBUS PA Ver. 3.0 and FOUNDATION Fieldbus Ver. ITK 4.6. It features a 24-bit A/D converter, two analog function blocks for PROFIBUS PA, and two analog plus one PID block for FOUNDATION Fieldbus with Basic or LAS capability. The device is intrinsically safe for use in hazardous locations, certified to EEx ia IIC T4-T6 and EEx ib [ia] IIC T4-T6, with approvals including ATEX, FM, UL, CSA, INMETRO, and NEPSI. It operates on 9 to 30 VDC, with a current consumption below 11 mA, and complies with FISCO standards. The transmitter has a diameter of 44 mm and height of 20.2 mm, is DIN Form B compatible, and has an IP68 enclosure rating. Vibration resistance meets IEC 60068-2-6 and IEC 60068-2-64 at 4 g from 2 to 100 Hz.

Suppliers

Company
Product
Description
Supplier Links
Profibus® PA/Foundation™ Fieldbus Transmitter Head Mount (FISCO / ATEX / CSA / FM) - 5350B - Conax Technologies
Buffalo, NY, United States
Profibus® PA/Foundation™ Fieldbus Transmitter Head Mount (FISCO / ATEX / CSA / FM)
5350B
Profibus® PA/Foundation™ Fieldbus Transmitter Head Mount (FISCO / ATEX / CSA / FM) 5350B
PROFIBUS® PA Ver. 3.0 FOUNDATION™ Fieldbus Ver. ITK 4.6 Automatic Switch Between Protocols FISCO Certified Basic or LAS Capability with Foundation Fieldbus Complies with European ATEX & CSA/FM Requirements for Hazardous Location Installation Application: Linearized temperature measurement with RTD or TC sensor. Difference, average or redundant temperature measurement with RTD or TC sensor. Linear resistance, potentiometer and bipolar mV measurement. Technical Characteristics: Bus transmitter with both PROFIBUS® PA and FOUNDATION™ Fieldbus communication. A unique switch function ensures automatic shift between the two protocols. Set-up for PROFIBUS® PA can be done via Siemens Simatic® PDM®, ABB Melody/Harmony and Metso DNA software and for FOUNDATION™ Fieldbus via Emerson DeltaV, Yokogawa CS 1000/CS 3000, ABB Melody/Harmony and Honeywell Experion software. The simulation mode function can be activated by way of a magnet. Polarity-independent bus connection. 24 bit A/D converter ensures high resolution. PROFIBUS® PA function blocks: 2 analog. FOUNDATION™ Fieldbus function blocks: 2 analog and 1 PID. FOUNDATION™ Fieldbus capability: Basic or LAS . Mounting / Installation: DIN Form B sensor head compatible. Supplied with 2 x M4 screws on a 33 mm(1.3”) BC (optional 6-32 screws available).
  • PROFIBUS® PA Ver. 3.0
  • FOUNDATION™ Fieldbus Ver. ITK 4.6
  • Automatic Switch Between Protocols
  • FISCO Certified
  • Basic or LAS Capability with Foundation Fieldbus
  • Complies with European ATEX & CSA/FM Requirements for Hazardous Location Installation

Application:

  • Linearized temperature measurement with RTD or TC sensor.
  • Difference, average or redundant temperature measurement with RTD or TC sensor.
  • Linear resistance, potentiometer and bipolar mV measurement.

Technical Characteristics:

  • Bus transmitter with both PROFIBUS® PA and FOUNDATION™ Fieldbus communication. A unique switch function ensures automatic shift between the two protocols.
  • Set-up for PROFIBUS® PA can be done via Siemens Simatic® PDM®, ABB Melody/Harmony and Metso DNA software and for FOUNDATION™ Fieldbus via Emerson DeltaV, Yokogawa CS 1000/CS 3000, ABB Melody/Harmony and Honeywell Experion software.
  • The simulation mode function can be activated by way of a magnet.
  • Polarity-independent bus connection.
  • 24 bit A/D converter ensures high resolution.
  • PROFIBUS® PA function blocks: 2 analog.
  • FOUNDATION™ Fieldbus function blocks: 2 analog and 1 PID.
  • FOUNDATION™ Fieldbus capability: Basic or LAS .

Mounting / Installation:

  • DIN Form B sensor head compatible.
  • Supplied with 2 x M4 screws on a 33 mm(1.3”) BC (optional 6-32 screws available).
Supplier's Site Datasheet

Technical Specifications

  Conax Technologies
Product Category RTD Temperature Transmitters
Product Number 5350B
Product Name Profibus® PA/Foundation™ Fieldbus Transmitter Head Mount (FISCO / ATEX / CSA / FM)
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Reference Material Platinum; Nickel/Nickel Alloys
Unlock Full Specs
to access all available technical data

Similar Products

Profibus® PA/Foundation Fieldbus Transmitter Din Rail (FISCO / ATEX / CSA /FM) - 6350B - Conax Technologies
Specs
Mounting Options DIN Rail Mounting
Features Intrinsically Safe
Sensor Connection Screw Clamps or Lugs
View Details
2-Wire HART® Transmitter Din Rail Universal (ATEX/CSA/FM) - 6335D - Conax Technologies
Specs
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
View Details
2-Wire Transmitter with HART® Protocol Head Mount Universal (ATEX, CSA/FM) - 5335D - Conax Technologies
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
View Details
Profibus® PA/Foundation™ Fieldbus Transmitter Head Mount (ATEX / CSA / FM) - 5350A - Conax Technologies
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
View Details