Conax Technologies 2-Wire Programmable Head Mount RTD Transmitter 5333A

Description
RTD or Ohm Input High Measurement Accuracy 3-Wire Connection Programmable Sensor Error Value. Application: Linearized temperature measurement with Pt100...Pt1000, Ni100...Ni1000 sensor. Conversion of linear resistance variation to a standard analog current signal. Technical Characteristics: Programmable within seconds to measure temperatures within all standard sensor ranges. The RTD and resistance inputs have cable compensation for 3-wire connection. Mounting / Installation: DIN Form B sensor head compatible. Supplied with 2 x M4 screws on a 33 mm(1.3”) BC (optional 6-32 screws available).
Request a Quote Datasheet
Description
RTD or Ohm Input High Measurement Accuracy 3-Wire Connection Programmable Sensor Error Value. Application: Linearized temperature measurement with Pt100...Pt1000, Ni100...Ni1000 sensor. Conversion of linear resistance variation to a standard analog current signal. Technical Characteristics: Programmable within seconds to measure temperatures within all standard sensor ranges. The RTD and resistance inputs have cable compensation for 3-wire connection. Mounting / Installation: DIN Form B sensor head compatible. Supplied with 2 x M4 screws on a 33 mm(1.3”) BC (optional 6-32 screws available).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Wire Programmable Head Mount RTD Transmitter - 5333A - Conax Technologies
Buffalo, NY, United States
2-Wire Programmable Head Mount RTD Transmitter
5333A
2-Wire Programmable Head Mount RTD Transmitter 5333A
RTD or Ohm Input High Measurement Accuracy 3-Wire Connection Programmable Sensor Error Value. Application: Linearized temperature measurement with Pt100...Pt1000, Ni100...Ni1000 sensor. Conversion of linear resistance variation to a standard analog current signal. Technical Characteristics: Programmable within seconds to measure temperatures within all standard sensor ranges. The RTD and resistance inputs have cable compensation for 3-wire connection. Mounting / Installation: DIN Form B sensor head compatible. Supplied with 2 x M4 screws on a 33 mm(1.3”) BC (optional 6-32 screws available).
  • RTD or Ohm Input
  • High Measurement Accuracy
  • 3-Wire Connection
  • Programmable Sensor Error Value.

Application:

  • Linearized temperature measurement with Pt100...Pt1000, Ni100...Ni1000 sensor.
  • Conversion of linear resistance variation to a standard analog current signal.

Technical Characteristics:

  • Programmable within seconds to measure temperatures within all standard sensor ranges.
  • The RTD and resistance inputs have cable compensation for 3-wire connection.

Mounting / Installation:

  • DIN Form B sensor head compatible.
  • Supplied with 2 x M4 screws on a 33 mm(1.3”) BC (optional 6-32 screws available).
Supplier's Site Datasheet

Technical Specifications

  Conax Technologies
Product Category RTD Temperature Transmitters
Product Number 5333A
Product Name 2-Wire Programmable Head Mount RTD Transmitter
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Reference Material Platinum; Nickel/Nickel Alloys
Unlock Full Specs
to access all available technical data

Similar Products

2-Wire HART® Transmitter Din Rail Universal (ATEX/CSA/FM) - 6335D - Conax Technologies
Specs
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
View Details
Conax Transmitter Programmable LED Indicator, 2 Relay, Front Key Programmable - 5714 - Conax Technologies
Specs
Mounting Options Panel Mount, Rubber Gasket
Output Analog Current (Typical 4-20 mA); Relay or Switch Output
Supply Voltage 21.6...253 VAC, 50...60 Hz, 19.2...300 VDC
View Details
2-Wire Transmitter with HART® Protocol Head Mount Universal (ATEX, CSA/FM) - 5335D - Conax Technologies
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
View Details
Profibus® PA/Foundation™ Fieldbus Transmitter Head Mount (FISCO / ATEX / CSA / FM) - 5350B - Conax Technologies
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
View Details