CM200 -- TILT SWITCHES / MOTION SENSORS, TILT & TIP-OVER SWITCHES
Comus International
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
CM200
Description
Switching Voltage: 120Vac Max.
Switching Current: 2.0A Max.
Switching Capacity: 240VA Max.
Differential Angle: 10° Max.
Contact Resistance: 3 Ohms Max.
Size: Over All Length: 1.09in (27.68mm)
Diameter: 0.322in (8.18mm)
Electrode Diameter: 0.040in (1.0mm)
Tilt Switch – 1 Electrode – High Power
Description
Switching Voltage: 120Vac Max.
Switching Current: 2.0A Max.
Switching Capacity: 240VA Max.
Differential Angle: 10° Max.
Contact Resistance: 3 Ohms Max.
Size: Over All Length: 1.09in (27.68mm)
Diameter: 0.322in (8.18mm)
Electrode Diameter: 0.040in (1.0mm)
Tilt Switch – 1 Electrode – High Power
Datasheet
Suppliers
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
CM200
Switching Voltage: 120Vac Max.
Switching Current: 2.0A Max.
Switching Capacity: 240VA Max.
Differential Angle: 10° Max.
Contact Resistance: 3 Ohms Max.
Size: Over All Length: 1.09in (27.68mm)
Diameter: 0.322in (8.18mm)
Electrode Diameter: 0.040in (1.0mm)
Tilt Switch – 1 Electrode – High Power
- Switching Voltage: 120Vac Max.
- Switching Current: 2.0A Max.
- Switching Capacity: 240VA Max.
- Differential Angle: 10° Max.
- Contact Resistance: 3 Ohms Max.
- Size: Over All Length: 1.09in (27.68mm)
- Diameter: 0.322in (8.18mm)
- Electrode Diameter: 0.040in (1.0mm)
- Tilt Switch – 1 Electrode – High Power
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Tilt Sensors |
|
Product Number
|
CM200 |
|
Product Name
|
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches |
|
Trigger
|
Tilt Sensor; Tilt Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Trigger
Tilt Sensor
Form Factor
Element / Chip
Tilt Range
360 degrees
View Details
Allegro MicroSystems Inc.
Trigger
Tilt Sensor
Form Factor
Element / Chip
Tilt Range
360 degrees
View Details
Trigger
Tilt Sensor
Tilt Range
75 degrees
Number of Axes
1
View Details