Allegro MicroSystems Inc. A33110: Precision TMR Angle Sensor with Integrated Diagnostics A33110KLEATR

Description
The A33110 is a 360° angle sensor ICs that provide contactless high-resolution angular position information based on magnetic sensing that combines TMR (Tunneling MagnetoResistance) and VH (Vertical Hall) technologies. The device is a system-on-chip (SoC) architecture that includes two independent angle sensing channels, digital signal processing, and output options: SPI, PWM, motor commutation (U, V, W), and encoder outputs (A, B, I). Also integrated into the devices are on-chip EEPROM technology, capable of supporting a high number of read/write cycles for flexible end-of-line programming of calibration parameters. Top Features Primary TMR channel capable of 14-bit noise-free resolution Secondary channel capable of 10-bit noise-free resolution Wide operating voltage (3.7 to 18 V) enables direct connection to vehicle battery Linearization to reduce error from misalignment between the sensor and target magnet AEC-Q100 grade 1 Designed to meet ASIL D requirements when used in conjunction with appropriate system-level control
Request a Quote
Description
The A33110 is a 360° angle sensor ICs that provide contactless high-resolution angular position information based on magnetic sensing that combines TMR (Tunneling MagnetoResistance) and VH (Vertical Hall) technologies. The device is a system-on-chip (SoC) architecture that includes two independent angle sensing channels, digital signal processing, and output options: SPI, PWM, motor commutation (U, V, W), and encoder outputs (A, B, I). Also integrated into the devices are on-chip EEPROM technology, capable of supporting a high number of read/write cycles for flexible end-of-line programming of calibration parameters. Top Features Primary TMR channel capable of 14-bit noise-free resolution Secondary channel capable of 10-bit noise-free resolution Wide operating voltage (3.7 to 18 V) enables direct connection to vehicle battery Linearization to reduce error from misalignment between the sensor and target magnet AEC-Q100 grade 1 Designed to meet ASIL D requirements when used in conjunction with appropriate system-level control
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
A33110: Precision TMR Angle Sensor with Integrated Diagnostics - A33110KLEATR - Allegro MicroSystems Inc.
Manchester, NH, United States
A33110: Precision TMR Angle Sensor with Integrated Diagnostics
A33110KLEATR
A33110: Precision TMR Angle Sensor with Integrated Diagnostics A33110KLEATR
The A33110 is a 360° angle sensor ICs that provide contactless high-resolution angular position information based on magnetic sensing that combines TMR (Tunneling MagnetoResistance) and VH (Vertical Hall) technologies. The device is a system-on-chip (SoC) architecture that includes two independent angle sensing channels, digital signal processing, and output options: SPI, PWM, motor commutation (U, V, W), and encoder outputs (A, B, I). Also integrated into the devices are on-chip EEPROM technology, capable of supporting a high number of read/write cycles for flexible end-of-line programming of calibration parameters. Top Features Primary TMR channel capable of 14-bit noise-free resolution Secondary channel capable of 10-bit noise-free resolution Wide operating voltage (3.7 to 18 V) enables direct connection to vehicle battery Linearization to reduce error from misalignment between the sensor and target magnet AEC-Q100 grade 1 Designed to meet ASIL D requirements when used in conjunction with appropriate system-level control

The A33110 is a 360° angle sensor ICs that provide contactless high-resolution angular position information based on magnetic sensing that combines TMR (Tunneling MagnetoResistance) and VH (Vertical Hall) technologies.

The device is a system-on-chip (SoC) architecture that includes two independent angle sensing channels, digital signal processing, and output options: SPI, PWM, motor commutation (U, V, W), and encoder outputs (A, B, I).

Also integrated into the devices are on-chip EEPROM technology, capable of supporting a high number of read/write cycles for flexible end-of-line programming of calibration parameters.


Top Features

  • Primary TMR channel capable of 14-bit noise-free resolution
  • Secondary channel capable of 10-bit noise-free resolution
  • Wide operating voltage (3.7 to 18 V) enables direct connection to vehicle battery
  • Linearization to reduce error from misalignment between the sensor and target magnet
  • AEC-Q100 grade 1
  • Designed to meet ASIL D requirements when used in conjunction with appropriate system-level control
Supplier's Site

Technical Specifications

  Allegro MicroSystems Inc.
Product Category Tilt Sensors
Product Number A33110KLEATR
Product Name A33110: Precision TMR Angle Sensor with Integrated Diagnostics
Trigger Tilt Sensor
Unlock Full Specs
to access all available technical data

Similar Products

A33115: Precision TMR Angle Sensor with Integrated Diagnostics and Turns Counter - A33115KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details