Infineon Technologies AG Magnetic Position Sensor, Angle Sensor TLI5012B E1000

Description
The TLI5012B E1000 is an 360° angle sensor that detects the orientation of a magnetic field, achieved by measuring sine and cosine angle components with monolithic integrated Giant Magneto Resistance (iGMR) elements. These raw signals (sine and cosine) are digitally processed internally to calculate the angle orientation of the magnetic field (magnet). Our TLI5012B E1000 is a pre-calibrated sensor, calibration parameters are stored in laser fuses. At start-up the values of the fuses are written into flip-flops, where these values can be changed by the application-specific parameters. Further precision of the angle measurement over a wide temperature range and a long lifetime are improved with the internal autocalibration algorithm. Data communications are accomplished with a bi-directional Synchronous Serial Communication (SSC) that is SPI-compatible. Summary of Features: - Giant Magneto Resistance (GMR)-based principle - Integrated magnetic field sensing for angle measurement - 360° angle measurement with revolution counter and angle speed measurement - Max. 1.9° angle error over lifetime and temperature-range with activated auto-calibration - Synchronous Serial Communication (SSC) with 15 bit representation of absolute angle value (0.01° resolution) - Incremental Interface (IIF) with 12 bit resolution of angle value on the output (one count per 0.088° angle step) - Incremental Interface (IIF) in A/B mode with absolut count enabled (provides absolute value at output) - Fast angle update period (42.7μs) - Autocalibration mode 1 enabled - Prediction disabled - Hysteresis set to 0.703° - Bus mode operation of multiple sensors on one line is possible with SSC in open-drain configuration - Diagnostic functions and status information - IFA/IFB/IFC pins set to push-pull output - Bi-directional SSC interface. DATA pin set to push-pull output with 8Mbit/s baud rate (2Mbit/s in open-drain) - IFA/IFB/IFC pins set to strong driver, DATA pin set to strong driver, fast edge - Voltage spike filter on input pads disabled - Two separate highly accurate single bit SD-ADC Target Applications: - electrical commutated motor (e.g. BLDC) - fans or pumps - multi-copters - action camera stabilizer - 3D printers
Request a Quote Datasheet
Description
The TLI5012B E1000 is an 360° angle sensor that detects the orientation of a magnetic field, achieved by measuring sine and cosine angle components with monolithic integrated Giant Magneto Resistance (iGMR) elements. These raw signals (sine and cosine) are digitally processed internally to calculate the angle orientation of the magnetic field (magnet). Our TLI5012B E1000 is a pre-calibrated sensor, calibration parameters are stored in laser fuses. At start-up the values of the fuses are written into flip-flops, where these values can be changed by the application-specific parameters. Further precision of the angle measurement over a wide temperature range and a long lifetime are improved with the internal autocalibration algorithm. Data communications are accomplished with a bi-directional Synchronous Serial Communication (SSC) that is SPI-compatible. Summary of Features: - Giant Magneto Resistance (GMR)-based principle - Integrated magnetic field sensing for angle measurement - 360° angle measurement with revolution counter and angle speed measurement - Max. 1.9° angle error over lifetime and temperature-range with activated auto-calibration - Synchronous Serial Communication (SSC) with 15 bit representation of absolute angle value (0.01° resolution) - Incremental Interface (IIF) with 12 bit resolution of angle value on the output (one count per 0.088° angle step) - Incremental Interface (IIF) in A/B mode with absolut count enabled (provides absolute value at output) - Fast angle update period (42.7μs) - Autocalibration mode 1 enabled - Prediction disabled - Hysteresis set to 0.703° - Bus mode operation of multiple sensors on one line is possible with SSC in open-drain configuration - Diagnostic functions and status information - IFA/IFB/IFC pins set to push-pull output - Bi-directional SSC interface. DATA pin set to push-pull output with 8Mbit/s baud rate (2Mbit/s in open-drain) - IFA/IFB/IFC pins set to strong driver, DATA pin set to strong driver, fast edge - Voltage spike filter on input pads disabled - Two separate highly accurate single bit SD-ADC Target Applications: - electrical commutated motor (e.g. BLDC) - fans or pumps - multi-copters - action camera stabilizer - 3D printers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Position Sensor, Angle Sensor - TLI5012B E1000 - Infineon Technologies AG
Neubiberg, Germany
Magnetic Position Sensor, Angle Sensor
TLI5012B E1000
Magnetic Position Sensor, Angle Sensor TLI5012B E1000
The TLI5012B E1000 is an 360° angle sensor that detects the orientation of a magnetic field, achieved by measuring sine and cosine angle components with monolithic integrated Giant Magneto Resistance (iGMR) elements. These raw signals (sine and cosine) are digitally processed internally to calculate the angle orientation of the magnetic field (magnet). Our TLI5012B E1000 is a pre-calibrated sensor, calibration parameters are stored in laser fuses. At start-up the values of the fuses are written into flip-flops, where these values can be changed by the application-specific parameters. Further precision of the angle measurement over a wide temperature range and a long lifetime are improved with the internal autocalibration algorithm. Data communications are accomplished with a bi-directional Synchronous Serial Communication (SSC) that is SPI-compatible. Summary of Features: - Giant Magneto Resistance (GMR)-based principle - Integrated magnetic field sensing for angle measurement - 360° angle measurement with revolution counter and angle speed measurement - Max. 1.9° angle error over lifetime and temperature-range with activated auto-calibration - Synchronous Serial Communication (SSC) with 15 bit representation of absolute angle value (0.01° resolution) - Incremental Interface (IIF) with 12 bit resolution of angle value on the output (one count per 0.088° angle step) - Incremental Interface (IIF) in A/B mode with absolut count enabled (provides absolute value at output) - Fast angle update period (42.7μs) - Autocalibration mode 1 enabled - Prediction disabled - Hysteresis set to 0.703° - Bus mode operation of multiple sensors on one line is possible with SSC in open-drain configuration - Diagnostic functions and status information - IFA/IFB/IFC pins set to push-pull output - Bi-directional SSC interface. DATA pin set to push-pull output with 8Mbit/s baud rate (2Mbit/s in open-drain) - IFA/IFB/IFC pins set to strong driver, DATA pin set to strong driver, fast edge - Voltage spike filter on input pads disabled - Two separate highly accurate single bit SD-ADC Target Applications: - electrical commutated motor (e.g. BLDC) - fans or pumps - multi-copters - action camera stabilizer - 3D printers

The TLI5012B E1000 is an 360° angle sensor that detects the orientation of a magnetic field, achieved by measuring sine and cosine angle components with monolithic integrated Giant Magneto Resistance (iGMR) elements. These raw signals (sine and cosine) are digitally processed internally to calculate the angle orientation of the magnetic field (magnet). Our TLI5012B E1000 is a pre-calibrated sensor, calibration parameters are stored in laser fuses. At start-up the values of the fuses are written into flip-flops, where these values can be changed by the application-specific parameters. Further precision of the angle measurement over a wide temperature range and a long lifetime are improved with the internal autocalibration algorithm. Data communications are accomplished with a bi-directional Synchronous Serial Communication (SSC) that is SPI-compatible.
Summary of Features:
- Giant Magneto Resistance (GMR)-based principle
- Integrated magnetic field sensing for angle measurement
- 360° angle measurement with revolution counter and angle speed measurement
- Max. 1.9° angle error over lifetime and temperature-range with activated auto-calibration
- Synchronous Serial Communication (SSC) with 15 bit representation of absolute angle value (0.01° resolution)
- Incremental Interface (IIF) with 12 bit resolution of angle value on the output (one count per 0.088° angle step)
- Incremental Interface (IIF) in A/B mode with absolut count enabled (provides absolute value at output)
- Fast angle update period (42.7μs)
- Autocalibration mode 1 enabled
- Prediction disabled
- Hysteresis set to 0.703°
- Bus mode operation of multiple sensors on one line is possible with SSC in open-drain configuration
- Diagnostic functions and status information
- IFA/IFB/IFC pins set to push-pull output
- Bi-directional SSC interface. DATA pin set to push-pull output with 8Mbit/s baud rate (2Mbit/s in open-drain)
- IFA/IFB/IFC pins set to strong driver, DATA pin set to strong driver, fast edge
- Voltage spike filter on input pads disabled
- Two separate highly accurate single bit SD-ADC
Target Applications:
- electrical commutated motor (e.g. BLDC)
- fans or pumps
- multi-copters
- action camera stabilizer
- 3D printers

Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Tilt Sensors
Product Number TLI5012B E1000
Product Name Magnetic Position Sensor, Angle Sensor
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
Number of Axes 2
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Position Sensor, Angle Sensor - TLE5009 E1000 - Infineon Technologies AG
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
Magnetic Position Sensor, Angle Sensor - TLE5012BD E9200 - Infineon Technologies AG
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
Magnetic Position Sensor, Angle Sensor - TLE5012B E3005 - Infineon Technologies AG
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
Magnetic Position Sensor, Angle Sensor - TLE5012B E5000 - Infineon Technologies AG
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details