TE Connectivity Tilt Sensors & Inclinometers 04-1044-0126

Description
Configuration Features Electrical Connection : Connector 6-Pin Plastic Dimensions Accuracy (DEG) : up to +/- 1 Housing Width (MM) : 137.2 Measurement Ranges (DEG) : -45 - 75 Resolution (DEG) : Effectively Unlimited Electrical Characteristics Analog Interface Current (MAMP) : 4 - 20 Supply Voltage (VDC) : 8 - 34 Industry Standards IP Rating : IP67 Operation/Applicatio n Output Interface : Analog Other Measurement Axes : Single Axis Product Type Features Interface Signal Type : Analog Sensor Package : Hybrid Usage Conditions Measurement Principle : Potentiometer Operating Temperature Range : -34 - 90 DEGC  [-30 - 194 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : Connector 6-Pin Plastic Dimensions Accuracy (DEG) : up to +/- 1 Housing Width (MM) : 137.2 Measurement Ranges (DEG) : -45 - 75 Resolution (DEG) : Effectively Unlimited Electrical Characteristics Analog Interface Current (MAMP) : 4 - 20 Supply Voltage (VDC) : 8 - 34 Industry Standards IP Rating : IP67 Operation/Applicatio n Output Interface : Analog Other Measurement Axes : Single Axis Product Type Features Interface Signal Type : Analog Sensor Package : Hybrid Usage Conditions Measurement Principle : Potentiometer Operating Temperature Range : -34 - 90 DEGC  [-30 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tilt Sensors & Inclinometers - 04-1044-0126 - TE Connectivity
Berwyn, PA, United States
Tilt Sensors & Inclinometers
04-1044-0126
Tilt Sensors & Inclinometers 04-1044-0126
Configuration Features Electrical Connection : Connector 6-Pin Plastic Dimensions Accuracy (DEG) : up to +/- 1 Housing Width (MM) : 137.2 Measurement Ranges (DEG) : -45 - 75 Resolution (DEG) : Effectively Unlimited Electrical Characteristics Analog Interface Current (MAMP) : 4 - 20 Supply Voltage (VDC) : 8 - 34 Industry Standards IP Rating : IP67 Operation/Applicatio n Output Interface : Analog Other Measurement Axes : Single Axis Product Type Features Interface Signal Type : Analog Sensor Package : Hybrid Usage Conditions Measurement Principle : Potentiometer Operating Temperature Range : -34 - 90 DEGC  [-30 - 194 DEGF ]

Configuration Features


  • Electrical Connection : Connector 6-Pin Plastic

Dimensions


  • Accuracy (DEG) : up to +/- 1
  • Housing Width (MM) : 137.2
  • Measurement Ranges (DEG) : -45 - 75
  • Resolution (DEG) : Effectively Unlimited

Electrical Characteristics


  • Analog Interface Current (MAMP) : 4 - 20
  • Supply Voltage (VDC) : 8 - 34

Industry Standards


  • IP Rating : IP67

Operation/Application


  • Output Interface : Analog

Other


  • Measurement Axes : Single Axis

Product Type Features


  • Interface Signal Type : Analog
  • Sensor Package : Hybrid

Usage Conditions


  • Measurement Principle : Potentiometer
  • Operating Temperature Range : -34 - 90 DEGC  [-30 - 194 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Tilt Sensors
Product Number 04-1044-0126
Product Name Tilt Sensors & Inclinometers
Trigger Tilt Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Tilt Sensors & Inclinometers - G-NSV-005 - TE Connectivity
Specs
Trigger Tilt Sensor
Tilt Range 45 degrees
Number of Axes 1
View Details
Tilt Sensors & Inclinometers - G-NSV-002 - TE Connectivity
Specs
Trigger Tilt Sensor
Tilt Range 15 degrees
Number of Axes 1
View Details
Tilt Sensors & Inclinometers - G-NSDPL2-027 - TE Connectivity
Specs
Trigger Tilt Sensor
Tilt Range 30 degrees
Number of Axes 2
View Details
Tilt Sensors & Inclinometers - 04-1044-0079 - TE Connectivity
Specs
Trigger Tilt Sensor
Tilt Range 120 degrees
Number of Axes 1
View Details