Columbia Research Labs, Inc. Charge Amplifier 5624

Description
Columbia Model 5624 Charge Amplifier has been designed for use with virtually all piezoelectric transducers to form various airborne vibration and shock data acquisition systems. It features small package size and extremely low power consumption. The Model 5624 Charge Amplifier provides both Acceleration and Velocity outputs from an individual signal-conditioning amplifier. Acceleration may be measured from 5 Hz to 2,000 Hz at a fixed gain conversion rate of 1.0 mV/pcmb. The velocity transfer function is 387 mV/pcmb/sec referenced to 1.0 mV/pcmb at 61.4 Hz. The nominal slope is 6 dB/octave over the bandwidth of from 5Hz to 2,000 Hz. Direct power/signal ground isolation is provided via an internal DC to DC power converter. Consult the factory for customized versions of this instrument. Features Acceleration & Velocity Signal Outputs Power Ground / Signal Ground Isolation DC to DC Power Converter Unbiased Signal Outputs Miniature Electronic Packaging
Datasheet
Description
Columbia Model 5624 Charge Amplifier has been designed for use with virtually all piezoelectric transducers to form various airborne vibration and shock data acquisition systems. It features small package size and extremely low power consumption. The Model 5624 Charge Amplifier provides both Acceleration and Velocity outputs from an individual signal-conditioning amplifier. Acceleration may be measured from 5 Hz to 2,000 Hz at a fixed gain conversion rate of 1.0 mV/pcmb. The velocity transfer function is 387 mV/pcmb/sec referenced to 1.0 mV/pcmb at 61.4 Hz. The nominal slope is 6 dB/octave over the bandwidth of from 5Hz to 2,000 Hz. Direct power/signal ground isolation is provided via an internal DC to DC power converter. Consult the factory for customized versions of this instrument. Features Acceleration & Velocity Signal Outputs Power Ground / Signal Ground Isolation DC to DC Power Converter Unbiased Signal Outputs Miniature Electronic Packaging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Charge Amplifier - 5624 - Columbia Research Labs, Inc.
Woodlyn, PA, USA
Charge Amplifier
5624
Charge Amplifier 5624
Columbia Model 5624 Charge Amplifier has been designed for use with virtually all piezoelectric transducers to form various airborne vibration and shock data acquisition systems. It features small package size and extremely low power consumption. The Model 5624 Charge Amplifier provides both Acceleration and Velocity outputs from an individual signal-conditioning amplifier. Acceleration may be measured from 5 Hz to 2,000 Hz at a fixed gain conversion rate of 1.0 mV/pcmb. The velocity transfer function is 387 mV/pcmb/sec referenced to 1.0 mV/pcmb at 61.4 Hz. The nominal slope is 6 dB/octave over the bandwidth of from 5Hz to 2,000 Hz. Direct power/signal ground isolation is provided via an internal DC to DC power converter. Consult the factory for customized versions of this instrument. Features Acceleration & Velocity Signal Outputs Power Ground / Signal Ground Isolation DC to DC Power Converter Unbiased Signal Outputs Miniature Electronic Packaging

Columbia Model 5624 Charge Amplifier has been designed for use with virtually all piezoelectric transducers to form various airborne vibration and shock data acquisition systems. It features small package size and extremely low power consumption.

The Model 5624 Charge Amplifier provides both Acceleration and Velocity outputs from an individual signal-conditioning amplifier. Acceleration may be measured from 5 Hz to 2,000 Hz at a fixed gain conversion rate of 1.0 mV/pcmb. The velocity transfer function is 387 mV/pcmb/sec referenced to 1.0 mV/pcmb at 61.4 Hz. The nominal slope is 6 dB/octave over the bandwidth of from 5Hz to 2,000 Hz. Direct power/signal ground isolation is provided via an internal DC to DC power converter. Consult the factory for customized versions of this instrument.

Features

  • Acceleration & Velocity Signal Outputs
  • Power Ground / Signal Ground Isolation
  • DC to DC Power Converter
  • Unbiased Signal Outputs
  • Miniature Electronic Packaging
Supplier's Site Datasheet

Technical Specifications

  Columbia Research Labs, Inc.
Product Category Signal Conditioners
Product Number 5624
Product Name Charge Amplifier
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output
User Interface None
Filter / Amplifier Amplifier
Application Aerospace / Military
Unlock Full Specs
to access all available technical data

Similar Products

Mini Signal Amplifier SA-011-1500-V0-D2 - SA-011-1500-V0-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Frequency Conditioners - 722 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
Digital Isolators - SI8606AC-B-IS1 - 933723-SI8606AC-B-IS1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
WG21 Repeater Power Supply | Ex | HART Signal Transmission - WG21 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details