Skyworks Solutions, Inc. Digital Isolators - SI8606AC-B-IS1 SI8606AC-B-IS1

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933723-SI8606AC-B-IS 1 Operating Temperature Range: -40°C ~ 125°C Features: I²C Digital Isolator 3750Vrms Channel - 35kV/µs CMTI 16-SOIC (0.154", 3.90mm Width) Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: SI8606 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: SI8606ACBIS1, 336-2054-5
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933723-SI8606AC-B-IS 1 Operating Temperature Range: -40°C ~ 125°C Features: I²C Digital Isolator 3750Vrms Channel - 35kV/µs CMTI 16-SOIC (0.154", 3.90mm Width) Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: SI8606 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: SI8606ACBIS1, 336-2054-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - SI8606AC-B-IS1 - 933723-SI8606AC-B-IS1 - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - SI8606AC-B-IS1
933723-SI8606AC-B-IS1
Digital Isolators - SI8606AC-B-IS1 933723-SI8606AC-B-IS1
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933723-SI8606AC-B-IS 1 Operating Temperature Range: -40°C ~ 125°C Features: I²C Digital Isolator 3750Vrms Channel - 35kV/µs CMTI 16-SOIC (0.154", 3.90mm Width) Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: SI8606 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: SI8606ACBIS1, 336-2054-5

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933723-SI8606AC-B-IS1
Operating Temperature Range: -40°C ~ 125°C
Features: I²C Digital Isolator 3750Vrms Channel - 35kV/µs CMTI 16-SOIC (0.154", 3.90mm Width)
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: SI8606
Categories: Isolators
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 48
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: SI8606ACBIS1, 336-2054-5

Buy Now Datasheet
Isolators - Digital Isolators SI8606AC-B-IS1
DGT ISOL 3750VRMS 4CH I2C 16SOIC

DGT ISOL 3750VRMS 4CH I2C 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 933723-SI8606AC-B-IS1 SI8606AC-B-IS1
Product Name Digital Isolators - SI8606AC-B-IS1 Isolators - Digital Isolators
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Signal Amplifier SA-011-1500-V10-D2 - SA-011-1500-V10-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Mechanical Power Instrument, DC Voltage Transducers - 723 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Isolation, Si80xx 1 kV 3–6 Channel Digital Isolators - Si8030AA-IU - Skyworks Solutions, Inc.
Specs
Signal Conditioning SigIsol
Form Factor QSOP16
Outputs Analog Voltage Output
View Details