The WG 21 is a repeater power supply for intrinsically safe 2-wire transmitters, providing galvanic isolation and high transmission accuracy with optional HART protocol communication. It features a 22.5 mm modular housing with snap-on mounting for 35 mm DIN rail, screw terminals, and captive M3 x 8 screws accepting up to 4 mm² solid or 2.5 mm² stranded wire with ferrule. The device supports broad-range power supply inputs of 90-253 V AC or 24 V AC/DC, offers 3-port isolation with a test voltage of 4 kV AC between input and output, and meets ATEX explosion protection certification [EEx ia] IIC. It operates in ambient temperatures from -10 to +60 °C, has an IP40 housing, and complies with EN 61326-1 and RoHS 2011/65/EU. A 5-year warranty is provided.
For supply of intrinsically safe 2-wire transmitters and SMART transmitters
The WG 21 repeater power supply is used to supply intrinsically safe 2-wire transmitters. It supplies the transmitter with power and transmits the measurement signal to the output galvanically isolated and with high accuracy. In addition to the analog signal, the WG21 also optionally transmits data protocols for SMART transmitters (HART). It allows for bidirectional communication between the field device from every point of the wiring.
The high supply voltage, the good hazardous-area ratings and the broad-range power supply allow for universal use. Cables up to 1400 m in length can be used without any problems. Thanks to a new transformer-based transmission technique, the WG21 achieves an extraordinarily high transmission accuracy for hazardous-area applications. The encapsulation provides maximum operating safety, long-term stability, and disruptive strength even under extreme ambient conditions.
| Knick Interface LLC | |
|---|---|
| Product Category | Signal Conditioners |
| Product Number | WG21 |
| Product Name | WG21 Repeater Power Supply | Ex | HART Signal Transmission |
| Signal Conditioning | SigIsol |
| Outputs | Analog Current Output; 4 ... 20 mA |
| Application | General Lab & Industrial |